Belimo Americas Pneumatics, Hydraulics - Valves and Control B309

Description
CCV, 3-WAY, SS TRIM, 1/2", CV 0.
Description
CCV, 3-WAY, SS TRIM, 1/2", CV 0.

Suppliers

Company
Product
Description
Supplier Links
Pneumatics, Hydraulics - Valves and Control - B309 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
B309
Pneumatics, Hydraulics - Valves and Control B309
CCV, 3-WAY, SS TRIM, 1/2", CV 0.

CCV, 3-WAY, SS TRIM, 1/2", CV 0.

Buy Now
Ball Valve - 18539849 - Radwell International
Willingboro, NJ, United States
Ball Valve
18539849
Ball Valve 18539849
CHARACTERIZED CONTROL VALVE (CCV), 1/2", 3-WAY, CV 0.8 . FREE 2 YEAR RADWELL WARRANTY

CHARACTERIZED CONTROL VALVE (CCV), 1/2", 3-WAY, CV 0.8 . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Radwell International
Product Category Industrial Valves Industrial Valves
Product Number B309 18539849
Product Name Pneumatics, Hydraulics - Valves and Control Ball Valve
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Coking Valves - Switch Valves - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Choke Valves
Media Coke
Connection Description BoltFlange
View Details
22mm MINISOL - 09-211-103-20+AQF - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.06 inch (1.60 mm)
View Details
Valve, In-Line, Shut-Off W/ Relief Valve, Safety Couplers - 162-5210-9 - Petersen Products Co.
Specs
Valve Type Relief; Shut Off
Valve Size 0.25 inch (6.35 mm)
View Details
O-Port Gate Valves -  - DeZURIK, Inc.
Specs
Valve Type Gate
Primary Material Stainless Steel
Maximum Pressure 150.00 psi (106 m H2O)
View Details