Ingersoll-Rand Company Limited Pneumatic Valve E212FS

Description
MANUAL AIR CONTROL VALVE, E SERIES, 4-WAY, 1/4" NPT. FREE 2 YEAR RADWELL WARRANTY
Description
MANUAL AIR CONTROL VALVE, E SERIES, 4-WAY, 1/4" NPT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Valve - 9801771 - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
9801771
Pneumatic Valve 9801771
MANUAL AIR CONTROL VALVE, E SERIES, 4-WAY, 1/4" NPT. FREE 2 YEAR RADWELL WARRANTY

MANUAL AIR CONTROL VALVE, E SERIES, 4-WAY, 1/4" NPT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 9801771
Product Name Pneumatic Valve
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Resilient Seated Gate Valves C515/C509 - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 2.00 to 54.00 inch (50.80 to 1371.60 mm)
Actuation Electric; Direct-Drive Handwheel or 2” Operating Nut, Spur or Bevel Gear, Electric Motor Operator
View Details
JR1300 Series Ultra High Purity Single Stage Regulator High Flow Line Regulator For Ultra High Purity Intermediate Flow -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 600.00 psi (422 m H2O)
View Details
Controller, Dual Deadman With Joysticks, 145 Psi - 162-1110-50300 - Petersen Products Co.
Specs
Valve Size 0.25 inch (6.35 mm)
View Details
57P Butterfly Valve Gear 1 5 14 - 123720060 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 5.91 inch (150.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details