Wilkerson Corporation Control Valve E18-02-EC00

Description
CONTROL VALVE, SLOW/START, 1/4IN, 24 VDC NC. FREE 2 YEAR RADWELL WARRANTY
Description
CONTROL VALVE, SLOW/START, 1/4IN, 24 VDC NC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Control Valve - 11544240 - Radwell International
Willingboro, NJ, United States
Control Valve
11544240
Control Valve 11544240
CONTROL VALVE, SLOW/START, 1/4IN, 24 VDC NC. FREE 2 YEAR RADWELL WARRANTY

CONTROL VALVE, SLOW/START, 1/4IN, 24 VDC NC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 11544240
Product Name Control Valve
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-Pure Pressure Regulator - PRU - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Primary Material PTFE (optional feature); PP (optional feature); PVDF (optional feature)
Media Corrosive, Ultra-Pure Liquids
Valve Size 0.50 to 1.00 inch (12.70 to 25.40 mm)
View Details
Sporlan Oil Level Control Components - Y1236-C 3 SAE - Parker Sporlan Division
Specs
Valve Type Control Valve
Maximum Pressure 449.62 psi (316 m H2O)
View Details
22mm INTERSOL - 09-211I-01830+AQF - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.07 inch (1.80 mm)
Maximum Pressure 0.00 to 217.56 psi (0.0 to 153 m H2O)
View Details