Parker Hannifin/Electromechanical Automation Hydraulic Valve D3W1CNYK6

Description
DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, SPOOL SETUP 1, DOUBLE SOLENOID, 3 POSITION, SPRING CENTERED, NITRILE, 120/60 - 110/50 VAC, CONDUIT BOX, HIGH WATT, STANDARD TUBE, NO OPTION, STANDARD SHIFT, STANDARD APPRV, MANAPLUG, BRAD HARRISON. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, SPOOL SETUP 1, DOUBLE SOLENOID, 3 POSITION, SPRING CENTERED, NITRILE, 120/60 - 110/50 VAC, CONDUIT BOX, HIGH WATT, STANDARD TUBE, NO OPTION, STANDARD SHIFT, STANDARD APPRV, MANAPLUG, BRAD HARRISON. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Valve - 7632523 - Radwell International
Willingboro, NJ, United States
Hydraulic Valve
7632523
Hydraulic Valve 7632523
DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, SPOOL SETUP 1, DOUBLE SOLENOID, 3 POSITION, SPRING CENTERED, NITRILE, 120/60 - 110/50 VAC, CONDUIT BOX, HIGH WATT, STANDARD TUBE, NO OPTION, STANDARD SHIFT, STANDARD APPRV, MANAPLUG, BRAD HARRISON. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, SPOOL SETUP 1, DOUBLE SOLENOID, 3 POSITION, SPRING CENTERED, NITRILE, 120/60 - 110/50 VAC, CONDUIT BOX, HIGH WATT, STANDARD TUBE, NO OPTION, STANDARD SHIFT, STANDARD APPRV, MANAPLUG, BRAD HARRISON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 7632523
Product Name Hydraulic Valve
Valve Type Control Valve; Plug; Solenoid; Spool
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514406 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 4.61 inch (117.00 mm)
View Details
Type 57Il Isolator Lug Butterfly Valves Lever - 113772080 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 8.00 inch (203.20 mm)
Actuation Manual
View Details
Flow Fuse -  - Lee Co. (The)
Lee Co. (The)
Specs
Valve Type Shut Off; Flow Fuses
Valve Size 0.19 to 0.99 inch (4.75 to 25.12 mm)
Maximum Pressure 15000.00 psi (10557 m H2O)
View Details