SMC Corporation of America Pneumatic Function Fittings AS3002F-10

Description
In line speed controller 10mm - 3/8 body
Request a Quote
Description
In line speed controller 10mm - 3/8 body
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Function Fittings - 7480721 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Function Fittings
7480721
Pneumatic Function Fittings 7480721
In line speed controller 10mm - 3/8 body

In line speed controller 10mm - 3/8 body

Supplier's Site
Control Valve - 23886656 - Radwell International
Willingboro, NJ, United States
Control Valve
23886656
Control Valve 23886656
FLOW CONTROLLER, W/ ONE-TOUCH FITTING (IN-LINE TYPE), SERIES: AS, 3/8 STANDARD, 10. FREE 2 YEAR RADWELL WARRANTY

FLOW CONTROLLER, W/ ONE-TOUCH FITTING (IN-LINE TYPE), SERIES: AS, 3/8 STANDARD, 10. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 7480721 23886656
Product Name Pneumatic Function Fittings Control Valve
Valve Type Speed controller Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

High Purity High Pressure Gas Cylinder Pressure Regulators Pressure Reducing Valve JSR-1E Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 4351.13 psi (3062 m H2O)
View Details
Controller, Hand-Held, Single Deadman, 116 Psi - 162-1021-8116 - Petersen Products Co.
Specs
Valve Size 0.25 inch (6.35 mm)
Actuation Manual
View Details
57P Butterfly Valve Lever 1 5 8 - 103741050 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 4.92 inch (125.00 mm)
Actuation Manual
View Details