Hyvair Corp. Hydraulic Valve D05S-2B-115A-35

Description
DIRECT OPERATED CONTROL VALVE, D05 SIZE (NG10), 5000 PSI = MAX PRESSURE, 35 GPM = MAX FLOW, ELECTRICAL BOX TYPE CONNECTOR, DOUBLE SOLENOID, 3 POSITION, 4 WAY, SPRING CENTERED, ALL PORTS BLOCKED, 115 VAC COILS, BUNA SEALS. FREE 2 YEAR RADWELL WARRANTY
Description
DIRECT OPERATED CONTROL VALVE, D05 SIZE (NG10), 5000 PSI = MAX PRESSURE, 35 GPM = MAX FLOW, ELECTRICAL BOX TYPE CONNECTOR, DOUBLE SOLENOID, 3 POSITION, 4 WAY, SPRING CENTERED, ALL PORTS BLOCKED, 115 VAC COILS, BUNA SEALS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Valve - 34926346 - Radwell International
Willingboro, NJ, United States
Hydraulic Valve
34926346
Hydraulic Valve 34926346
DIRECT OPERATED CONTROL VALVE, D05 SIZE (NG10), 5000 PSI = MAX PRESSURE, 35 GPM = MAX FLOW, ELECTRICAL BOX TYPE CONNECTOR, DOUBLE SOLENOID, 3 POSITION, 4 WAY, SPRING CENTERED, ALL PORTS BLOCKED, 115 VAC COILS, BUNA SEALS. FREE 2 YEAR RADWELL WARRANTY

DIRECT OPERATED CONTROL VALVE, D05 SIZE (NG10), 5000 PSI = MAX PRESSURE, 35 GPM = MAX FLOW, ELECTRICAL BOX TYPE CONNECTOR, DOUBLE SOLENOID, 3 POSITION, 4 WAY, SPRING CENTERED, ALL PORTS BLOCKED, 115 VAC COILS, BUNA SEALS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Hydraulic Valve -  - Radwell International
Willingboro, NJ, United States
Hydraulic Valve
Hydraulic Valve
HYVAIR Hydraulics D05S-2B-115A-35

HYVAIR Hydraulics D05S-2B-115A-35

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 34926346
Product Name Hydraulic Valve Hydraulic Valve
Valve Type Control Valve; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

100,000 psi Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Maximum Pressure 100000.00 psi (70378 m H2O)
View Details
VALVES - BP-038-PVDF-T-SW-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.38 inch (9.52 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Flanged Check Valve - DFT® PDC® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Check
Primary Material Stainless Steel (optional feature); Steel (optional feature)
Media Water; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Air; Breathable; Compressed Air
View Details