MAC Valves, Inc. USA Pneumatic Regulator FC48A-AB

Description
VALVE FLOW CONTROLLER, 3-PIN, CV (MAX): 1.1, PORT SIZE: 1/8. FREE 2 YEAR RADWELL WARRANTY
Description
VALVE FLOW CONTROLLER, 3-PIN, CV (MAX): 1.1, PORT SIZE: 1/8. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Regulator - 18602639 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
18602639
Pneumatic Regulator 18602639
VALVE FLOW CONTROLLER, 3-PIN, CV (MAX): 1.1, PORT SIZE: 1/8. FREE 2 YEAR RADWELL WARRANTY

VALVE FLOW CONTROLLER, 3-PIN, CV (MAX): 1.1, PORT SIZE: 1/8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 18602639
Product Name Pneumatic Regulator
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Mechanical Valves, SPR16(mech) -  - Rotork plc
Specs
Media Water; Air
Maximum Pressure 174.00 psi (122 m H2O)
Flow (Cv) 102.00
View Details
VALVES - BP-049-SS-T-SW-M-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - SORIT-PI-517SE-0/100 L/C - Parker Sporlan Division
Specs
Valve Size 1.25 inch (31.75 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Actuation Solenoid Stop & Electric Open Feature
View Details
V Series Metal Seated Ball Valves - V1-4: 4-36, 900-4500# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details