Hyvair Corp. Hydraulic Valve D03SD-1A-24D-35

Description
SOLENOID OPERATED DIRECTIONAL HYDRAULIC CONTROL VALVE WITH DIN COIL, D03 SIZE, SINGLE SOLENOID, 2 POSITION, SPRING OFFSET, 24 VDC VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID OPERATED DIRECTIONAL HYDRAULIC CONTROL VALVE WITH DIN COIL, D03 SIZE, SINGLE SOLENOID, 2 POSITION, SPRING OFFSET, 24 VDC VOLTAGE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Valve - 132334845 - Radwell International
Willingboro, NJ, United States
Hydraulic Valve
132334845
Hydraulic Valve 132334845
SOLENOID OPERATED DIRECTIONAL HYDRAULIC CONTROL VALVE WITH DIN COIL, D03 SIZE, SINGLE SOLENOID, 2 POSITION, SPRING OFFSET, 24 VDC VOLTAGE. FREE 2 YEAR RADWELL WARRANTY

SOLENOID OPERATED DIRECTIONAL HYDRAULIC CONTROL VALVE WITH DIN COIL, D03 SIZE, SINGLE SOLENOID, 2 POSITION, SPRING OFFSET, 24 VDC VOLTAGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 132334845
Product Name Hydraulic Valve
Valve Type Control Valve; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
32mm BACOSOL - 04-211-206-20+ACC - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Maximum Pressure 0.00 to 1450.38 psi (0.0 to 1021 m H2O)
View Details
Air solenoid valve - CPE24-M3H-5JS-QS-10 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details