SMC Corporation of America Pneumatic Function Fittings AS2052F-06

Description
In line speed controller 6mm - 1/4 body
Request a Quote
Description
In line speed controller 6mm - 1/4 body
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Function Fittings - 7480715 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Function Fittings
7480715
Pneumatic Function Fittings 7480715
In line speed controller 6mm - 1/4 body

In line speed controller 6mm - 1/4 body

Supplier's Site
Control Valve - 23879551 - Radwell International
Willingboro, NJ, United States
Control Valve
23879551
Control Valve 23879551
SPEED CONTROLLER, WITH ONE-TOUCH FITTING, IN-LINE, AS SERIES, 1/4 INCH BODY SIZE, 6 MM OUTSIDE DIAMETER, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

SPEED CONTROLLER, WITH ONE-TOUCH FITTING, IN-LINE, AS SERIES, 1/4 INCH BODY SIZE, 6 MM OUTSIDE DIAMETER, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 7480715 23879551
Product Name Pneumatic Function Fittings Control Valve
Valve Type Speed controller Control Valve
Media Air
Valve Size 0.24 inch (6.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Regulator - 72901269 - Radwell International
Plast-O-Matic Valves, Inc.
Specs
Media Air
Connection Description Threaded
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - ORIT-PI-25-0/100 - Parker Sporlan Division
Specs
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
View Details
15mm MICROSOL Interface - 01-312E-06-HP A1171 AWP - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.12 inch (3.00 mm)
Maximum Pressure 21.76 to 145.04 psi (15.31 to 102 m H2O)
View Details