Artesyn Embedded Power Pressure Relief Valve D-00865

Description
EMERSON,ALCO CONTROLS,D-00865,D00 865,PILOT ADJUSTMENT,PRESSURE VALVE. FREE 2 YEAR RADWELL WARRANTY
Description
EMERSON,ALCO CONTROLS,D-00865,D00 865,PILOT ADJUSTMENT,PRESSURE VALVE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pressure Relief Valve - 96957627 - Radwell International
Willingboro, NJ, United States
Pressure Relief Valve
96957627
Pressure Relief Valve 96957627
EMERSON,ALCO CONTROLS,D-00865,D00 865,PILOT ADJUSTMENT,PRESSURE VALVE. FREE 2 YEAR RADWELL WARRANTY

EMERSON,ALCO CONTROLS,D-00865,D00865,PILOT ADJUSTMENT,PRESSURE VALVE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 96957627
Product Name Pressure Relief Valve
Valve Type Control Valve; Pilot
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
16mm FASPROP - 17-216C-02-41+D3WFIL+BIH - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air; Compressed Air
Valve Size 0.05 inch (1.20 mm)
View Details
Basic valve - CPE18-P1-5/3ES-1/4 - Festo Corporation
Specs
Valve Type Control Valve; Gate
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details