Ross Controls Pneumatic Valve CM26PNA22A1X

Description
DOUBLE VALVE, CM SERIES, DOUBLE 5/2 SOLENOID CONTROLLED, AIR REMOTE RESET, PORTS 1/2 INCH NPT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
Description
DOUBLE VALVE, CM SERIES, DOUBLE 5/2 SOLENOID CONTROLLED, AIR REMOTE RESET, PORTS 1/2 INCH NPT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Valve - 70607101 - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
70607101
Pneumatic Valve 70607101
DOUBLE VALVE, CM SERIES, DOUBLE 5/2 SOLENOID CONTROLLED, AIR REMOTE RESET, PORTS 1/2 INCH NPT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY

DOUBLE VALVE, CM SERIES, DOUBLE 5/2 SOLENOID CONTROLLED, AIR REMOTE RESET, PORTS 1/2 INCH NPT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 70607101
Product Name Pneumatic Valve
Valve Type Control Valve; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
15mm MICROSOL Interface - 01-322E-06-HP A1161 AYV - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.12 inch (3.00 mm)
Maximum Pressure 21.76 to 145.04 psi (15.31 to 102 m H2O)
View Details
Air solenoid valve - CPE24-M2H-3GL-QS-12 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details