SMC Corporation of America Pneumatic Function Fittings AS2002F-06

Description
In line speed controller 6mm - 1/8 body
Request a Quote
Description
In line speed controller 6mm - 1/8 body
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Function Fittings - 7480712 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Function Fittings
7480712
Pneumatic Function Fittings 7480712
In line speed controller 6mm - 1/8 body

In line speed controller 6mm - 1/8 body

Supplier's Site
Control Valve - 23879638 - Radwell International
Willingboro, NJ, United States
Control Valve
23879638
Control Valve 23879638
FLOW CONTROLLER, W/ ONE-TOUCH FITTING (IN-LINE TYPE), SERIES: AS, 1/8 STANDARD, Ø6. FREE 2 YEAR RADWELL WARRANTY

FLOW CONTROLLER, W/ ONE-TOUCH FITTING (IN-LINE TYPE), SERIES: AS, 1/8 STANDARD, Ø6. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 7480712 23879638
Product Name Pneumatic Function Fittings Control Valve
Valve Type Speed controller Control Valve
Primary Material Polybutylene Terephthalate, POM, Electroless Nickel Plated, Brass, Halogenated Nitrile Rubber (HNBR), Nitrile Rubber (NBR), Stainless Steel
Media Air
Valve Size 0.24 inch (6.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1215030 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVC; PVC
Valve Size 3.00 inch (76.20 mm)
View Details
10-32 Threaded Ports, Diaphragm Relief Valve - RVD - Beswick Engineering Co., Inc.
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
15 mm Miniature Electronic Valve - E315E-2C - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MJE-15-CP60 LESS CONN 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-134A
Valve Size 0.25 inch (6.35 mm)
View Details