Nachi America, Inc. Hydraulic Valve DMA-G03-C6-E20

Description
MANUAL LEVER OPERATED DIRECTIONAL CONTROL VALVE, D05 SIZE, MAX FLOW = 26.4 GPM, MAX PRESSURE = 5075 PSI, 3 POSITION & 4 WAY, A & B OPEN TO T, P BLOCKED, SPRING CENTERED, NOMINAL DIAMETER = 3/8 INCH, BUNA SEALS, DESIGN # 20. FREE 2 YEAR RADWELL WARRANTY
Description
MANUAL LEVER OPERATED DIRECTIONAL CONTROL VALVE, D05 SIZE, MAX FLOW = 26.4 GPM, MAX PRESSURE = 5075 PSI, 3 POSITION & 4 WAY, A & B OPEN TO T, P BLOCKED, SPRING CENTERED, NOMINAL DIAMETER = 3/8 INCH, BUNA SEALS, DESIGN # 20. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Valve - 186175728 - Radwell International
Willingboro, NJ, United States
Hydraulic Valve
186175728
Hydraulic Valve 186175728
MANUAL LEVER OPERATED DIRECTIONAL CONTROL VALVE, D05 SIZE, MAX FLOW = 26.4 GPM, MAX PRESSURE = 5075 PSI, 3 POSITION & 4 WAY, A & B OPEN TO T, P BLOCKED, SPRING CENTERED, NOMINAL DIAMETER = 3/8 INCH, BUNA SEALS, DESIGN # 20. FREE 2 YEAR RADWELL WARRANTY

MANUAL LEVER OPERATED DIRECTIONAL CONTROL VALVE, D05 SIZE, MAX FLOW = 26.4 GPM, MAX PRESSURE = 5075 PSI, 3 POSITION & 4 WAY, A & B OPEN TO T, P BLOCKED, SPRING CENTERED, NOMINAL DIAMETER = 3/8 INCH, BUNA SEALS, DESIGN # 20. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 186175728
Product Name Hydraulic Valve
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP90-025-PVDF-T-BSP-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.25 inch (6.35 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Flanged Spring Assisted Center Guided Check Valves - DFT® Excalibur® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Check
Primary Material Aluminum (optional feature); Brass / Bronze (optional feature); Stainless Steel (optional feature); Steel (optional feature); Exotic Metal (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Air; Breathable; Compressed Air
View Details