Ingersoll-Rand Company Limited Control Valve E212RS

Description
CONTROL VALVE, 356 FLUID POWER, E SERIES, FILTERED. FREE 2 YEAR RADWELL WARRANTY
Description
CONTROL VALVE, 356 FLUID POWER, E SERIES, FILTERED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Control Valve - 6923746 - Radwell International
Willingboro, NJ, United States
Control Valve
6923746
Control Valve 6923746
CONTROL VALVE, 356 FLUID POWER, E SERIES, FILTERED. FREE 2 YEAR RADWELL WARRANTY

CONTROL VALVE, 356 FLUID POWER, E SERIES, FILTERED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 6923746
Product Name Control Valve
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000011100-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Butterfly Valves - High Performance Butterfly Valves - McWane Plant and Industrial
Specs
Valve Type Butterfly
Valve Size 2.00 to 36.00 inch (50.80 to 914.40 mm)
View Details
10mm PICOSOL - 11-211P601-H1+1311+AYV - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.03 inch (0.80 mm)
View Details
VALVES - BP-075-CPVC-T-SW - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.75 inch (19.05 mm)
View Details