SMC Corporation of America Pneumatic Valve AS4200-04-SD

Description
PNEUMATIC VALVE, AS SERIES, FLOW CONTROL, 1/2 STANDARD BODY, ELBOW TYPE, METER-OUT CONTROL, R 1/2 PORT, W/ SEAL, D TYPE ADJUSTABLE BY FLAT HEAD, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY
Description
PNEUMATIC VALVE, AS SERIES, FLOW CONTROL, 1/2 STANDARD BODY, ELBOW TYPE, METER-OUT CONTROL, R 1/2 PORT, W/ SEAL, D TYPE ADJUSTABLE BY FLAT HEAD, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Valve - 3010084 - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
3010084
Pneumatic Valve 3010084
PNEUMATIC VALVE, AS SERIES, FLOW CONTROL, 1/2 STANDARD BODY, ELBOW TYPE, METER-OUT CONTROL, R 1/2 PORT, W/ SEAL, D TYPE ADJUSTABLE BY FLAT HEAD, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY

PNEUMATIC VALVE, AS SERIES, FLOW CONTROL, 1/2 STANDARD BODY, ELBOW TYPE, METER-OUT CONTROL, R 1/2 PORT, W/ SEAL, D TYPE ADJUSTABLE BY FLAT HEAD, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 3010084
Product Name Pneumatic Valve
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161517937 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 5.67 inch (144.00 mm)
View Details
Ball Check Valve 0 5 4 - 1233020 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVDF; PVDF
Valve Size 2.00 inch (50.80 mm)
View Details
IEP Series 2-Way Dispense Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Solenoid; Dispense Solenoid Valves | High Speed Solenoid Valves
Maximum Pressure 800.00 psi (563 m H2O)
Media Temperature 275 F (135 C)
View Details