IMI Bimba Control Valve FCP2K

Description
FLOW CONTROL VALVE,FLOW RATE: MAX 5 SCFM, PRODUCT SIZING: 1/8" NPT,CONFIGURATION: METER OUT. FREE 2 YEAR RADWELL WARRANTY
Description
FLOW CONTROL VALVE,FLOW RATE: MAX 5 SCFM, PRODUCT SIZING: 1/8" NPT,CONFIGURATION: METER OUT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Control Valve - 407996 - Radwell International
Willingboro, NJ, United States
Control Valve
407996
Control Valve 407996
FLOW CONTROL VALVE,FLOW RATE: MAX 5 SCFM, PRODUCT SIZING: 1/8" NPT,CONFIGURATION: METER OUT. FREE 2 YEAR RADWELL WARRANTY

FLOW CONTROL VALVE,FLOW RATE: MAX 5 SCFM, PRODUCT SIZING: 1/8" NPT,CONFIGURATION: METER OUT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Control Valve -  - Radwell International
Willingboro, NJ, United States
Control Valve
Control Valve
BIMBA Valves FCP2K

BIMBA Valves FCP2K

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 407996
Product Name Control Valve Control Valve
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Electrically Actuated Butterfly Valves - Series EBU - Plast-O-Matic Valves, Inc.
Specs
Valve Type Butterfly
Primary Material Stainless Steel; PVC
Valve Size 2.00 to 8.00 inch (50.80 to 203.20 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SSE-2-L1 4X5 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-404A, R-507A
Valve Size 0.50 inch (12.70 mm)
View Details
8mm CHIPPROP - 14-216CA00221 - IMI Life Science
Specs
Valve Type Control Valve
Media Gas
Valve Size 0.01 inch (0.20 mm)
View Details