Lapp Tannehill Datasheets for Sealing Glands

Sealing glands are fittings that allow tubes, process pipes, cable or any single element assembly to be sealed in pressure / vacuum applications by use of a compression seal.
Sealing Glands: Learn more

Page: 1 2
Product Name Notes
LAPP SKINTOP® BT bell-shape provides protection against excessive bending of flexible cables and wires used on hand-held equipment, flexing machine parts, and apparatus engineering. LAPP part number 53015410. MANUFACTURER :...
LAPP SKINTOP® BT bell-shape provides protection against excessive bending of flexible cables and wires used on hand-held equipment, flexing machine parts, and apparatus engineering. LAPP part number 53015420. MANUFACTURER :...
LAPP SKINTOP® BT bell-shape provides protection against excessive bending of flexible cables and wires used on hand-held equipment, flexing machine parts, and apparatus engineering. LAPP part number 53015430. MANUFACTURER :...
LAPP SKINTOP® BT bell-shape provides protection against excessive bending of flexible cables and wires used on hand-held equipment, flexing machine parts, and apparatus engineering. LAPP part number 53015440. MANUFACTURER :...
LAPP SKINTOP® BT bell-shape provides protection against excessive bending of flexible cables and wires used on hand-held equipment, flexing machine parts, and apparatus engineering. LAPP part number 53015450. MANUFACTURER :...
LAPP SKINTOP® BT-M bell-shape provides protection against excessive bending of flexible cables and wires used on hand-held equipment, flexing machine parts, and apparatus engineering. LAPP part number 53017420. MANUFACTURER :...
LAPP SKINTOP® BT-M bell-shape provides protection against excessive bending of flexible cables and wires used on hand-held equipment, flexing machine parts, and apparatus engineering. LAPP part number 53017430. MANUFACTURER :...
LAPP SKINTOP® BT-M bell-shape provides protection against excessive bending of flexible cables and wires used on hand-held equipment, flexing machine parts, and apparatus engineering. LAPP part number 53017440. MANUFACTURER :...
LAPP SKINTOP® CLICK FLEX is an innovative cable insertion system that provides fast, highly flexible assembly. Easy snap-in-place installation results in fixed, centered, strain relief with maximum protection in seconds.
LAPP SKINTOP® CLICK is an innovative cable insertion system that provides fast, highly flexible assembly. Easy snap-in-place installation results in fixed, centered, strain relief with maximum protection in seconds. Mounting...
LAPP SKINTOP® CLICK-R is an innovative cable insertion system that provides fast, highly flexible assembly that includes a reducer bushing. Easy snap-in-place installation results in fixed, centered, strain relief with...
LAPP SKINTOP® COLD strain relief cable glands are designed for areas where mechanical stability and cold resistance are critical. Typical applications include cold storage facilities, offshore areas, and plant engineering.
LAPP SKINTOP® COLD-R strain relief cable glands with reducer bushing are designed for areas where mechanical stability and cold resistance are critical. Typical applications include cold storage facilities, offshore areas,...
LAPP SKINTOP® DIX-M part number 53316230 is a multiple cable sealing bushing that has 2 x 0.118 inch holes and is used with SKINTOP® sizes M16 and NPT 3/8. LAPP...
LAPP SKINTOP® DIX-M part number 53320250 is a multiple cable sealing bushing that has 2 x 0.197 inch holes and is used with SKINTOP® sizes M20 and NPT 1/2. LAPP...
LAPP SKINTOP® DIX-M part number 53320260 is a multiple cable sealing bushing that has 2 x 0.236 inch holes and is used with SKINTOP® sizes M20 and NPT 1/2. LAPP...
LAPP SKINTOP® DIX-M part number 53325260 is a multiple cable sealing bushing that has 2 x 0.236 inch holes and is used with SKINTOP® sizes M25 and NPT 3/4. LAPP...
LAPP SKINTOP® DIX-M part number 53325350 is a multiple cable sealing bushing that has 3 x 0.197 inch holes and is used with SKINTOP® sizes M25 and NPT 3/4. LAPP...
LAPP SKINTOP® DIX-M part number 53325450 is a multiple cable sealing bushing that has 4 x 0.197 inch holes and is used with SKINTOP® sizes M25 and NPT 3/4. LAPP...
LAPP SKINTOP® DIX-M part number 53332370 is a multiple cable sealing bushing that has 3 x 0.275 inch holes and is used with SKINTOP® sizes M32 and NPT 1. LAPP...
LAPP SKINTOP® DIX-M part number 53332940 is a multiple cable sealing bushing that has 9 x 0.157 inch holes and is used with SKINTOP® sizes M32 and NPT 1. LAPP...
LAPP SKINTOP® DIX-M part number 53340590 is a multiple cable sealing bushing that has 5 x 0.354 inch holes and is used with SKINTOP® sizes M40 and NPT 1/1/4. LAPP...
LAPP SKINTOP® DIX-M part number 53340670 is a multiple cable sealing bushing that has 6 x 0.275 inch holes and is used with SKINTOP® sizes M40 and NPT 1/1/4. LAPP...
LAPP SKINTOP® DIX-M part number 53340969 is a multiple cable sealing bushing that has 9 x 0.271 inch holes and is used with SKINTOP® sizes M40 and NPT 1/1/4. LAPP...
LAPP SKINTOP® DIX-M part number 53350118 is a multiple cable sealing bushing that has 11 x 0.315 inch holes and is used with SKINTOP® sizes M50 and NPT 1/1/2. LAPP...
LAPP SKINTOP® DIX-M part number 53350147 is a multiple cable sealing bushing that has 14 x 0.275 inch holes and is used with SKINTOP® sizes M50 and NPT 1/1/2. LAPP...
LAPP SKINTOP® DIX-M part number 53350164 is a multiple cable sealing bushing that has 16 x 0.157 inch holes and is used with SKINTOP® sizes M50 and NPT 1/1/2. LAPP...
LAPP SKINTOP® DIX-M part number 53350166 is a multiple cable sealing bushing that has 16 x 0.236 inch holes and is used with SKINTOP® sizes M50 and NPT 1/1/2. LAPP...
LAPP SKINTOP® DIX-M part number 53350680 is a multiple cable sealing bushing that has 6 x 0.315 inch holes and is used with SKINTOP® sizes M50 and NPT 1/1/2. LAPP...
LAPP SKINTOP® DIX-M part number 53350780 is a multiple cable sealing bushing that has 7 x 0.315 inch holes and is used with SKINTOP® sizes M50 and NPT 1/1/2. LAPP...
LAPP SKINTOP® DIX-M part number 53350870 is a multiple cable sealing bushing that has 8 x 0.275 inch holes and is used with SKINTOP® sizes M50 and NPT 1/1/2. LAPP...
LAPP SKINTOP® GRIP-M is a double-strap strain relief cable gland with a high level of strain relief for harsh environmental conditions. Appropriate for portable equipment, cranes, conveying machinery, and systems...
LAPP SKINTOP® HYGIENIC is a stainless steel cable gland that uses FDA-approved material and is designed with special features which prevent micro-organisms and bacteria from sticking to the surface. It...
LAPP SKINTOP® HYGIENIC SC is a stainless steel cable gland for EMC applications that uses FDA-approved material and is designed with special design features which prevent micro-organisms and bacteria from...
LAPP SKINTOP® HYGIENIC-R is a stainless steel cable gland with reducer bushing that uses FDA-approved material and is designed with special features which prevent micro-organisms and bacteria from sticking to...
LAPP SKINTOP® INOX is a stainless steel cable gland with special design features that prevent micro-organisms and bacteria from sticking to the surface. The gland has an IP68/69 rating and...
LAPP SKINTOP® INOX SC is a stainless steel cable gland for EMC applications with special design features that prevent micro-organisms and bacteria from sticking to the surface. The gland has...
LAPP SKINTOP® INOX-R is a stainless steel cable gland (with reducer bushing) with special design features that prevent micro-organisms and bacteria from sticking to the surface. The gland has an...
LAPP SKINTOP® K-M ATEX plus was developed for use in areas with risk of explosion and cables used with fail-safe circuits in housings and devices that require class "e" security.
LAPP SKINTOP® KR-M ATEX plus was developed for use in areas with risk of explosion and cables used with fail-safe circuits in housings and devices that require class "e" security.
LAPP SKINTOP® MS is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of...
LAPP SKINTOP® MS-M ATEX BRUSH was developed for safe use in areas with risk of explosion and for cables used with fail-safe circuits in housings and devices which require class...
LAPP SKINTOP® MS-M ATEX were developed for use in areas with risk of explosion and for cables used with fail-safe circuits in housings and devices which require class "e" security.
LAPP SKINTOP® MS-M is a superior quality, liquid-tight metallic cable gland intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of...
LAPP SKINTOP® MS-M-XL is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness, durability, and long threads are required. LAPP part number 53112005. MANUFACTURER : LAPP MANUFACTURER...
LAPP SKINTOP® MS-M-XL is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness, durability, and long threads are required. LAPP part number 53112015. MANUFACTURER : LAPP MANUFACTURER...
LAPP SKINTOP® MS-M-XL is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness, durability, and long threads are required. LAPP part number 53112025. MANUFACTURER : LAPP MANUFACTURER...
LAPP SKINTOP® MS-M-XL is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness, durability, and long threads are required. LAPP part number 53112035. MANUFACTURER : LAPP MANUFACTURER...
LAPP SKINTOP® MS-M-XL is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness, durability, and long threads are required. LAPP part number 53112045. MANUFACTURER : LAPP MANUFACTURER...
LAPP SKINTOP® MS-M-XL is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness, durability, and long threads are required. LAPP part number 53112055. MANUFACTURER : LAPP MANUFACTURER...
LAPP SKINTOP® MS-M-XL is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness, durability, and long threads are required. LAPP part number 53112065. MANUFACTURER : LAPP MANUFACTURER...
LAPP SKINTOP® MS-NPT is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness and durability are required. LAPP part number 53112004. MANUFACTURER : LAPP MANUFACTURER PART NUMBER...
LAPP SKINTOP® MS-NPT is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness and durability are required. LAPP part number 53112014. MANUFACTURER : LAPP MANUFACTURER PART NUMBER...
LAPP SKINTOP® MS-NPT is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness and durability are required. LAPP part number 53112024. MANUFACTURER : LAPP MANUFACTURER PART NUMBER...
LAPP SKINTOP® MS-NPT is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness and durability are required. LAPP part number 53112034. MANUFACTURER : LAPP MANUFACTURER PART NUMBER...
LAPP SKINTOP® MS-NPT is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness and durability are required. LAPP part number 53112044. MANUFACTURER : LAPP MANUFACTURER PART NUMBER...
LAPP SKINTOP® MS-NPT is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness and durability are required. LAPP part number 53112054. MANUFACTURER : LAPP MANUFACTURER PART NUMBER...
LAPP SKINTOP® MS-NPT is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness and durability are required. LAPP part number 53112064. MANUFACTURER : LAPP MANUFACTURER PART NUMBER...
LAPP SKINTOP® MS-NPT is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness and durability are required. LAPP part number 53112074. MANUFACTURER : LAPP MANUFACTURER PART NUMBER...
LAPP SKINTOP® MS-XL is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness, durability and long threads are required. These cable glands are suitable for a wide...
LAPP SKINTOP® MSR is a superior quality, liquid-tight, metallic cable gland with reducer bushing intended for applications where ruggedness and durability are required. These cable glands are suitable for a...
LAPP SKINTOP® MSR-M ATEX were developed for use in areas with risk of explosion and for cables used with fail-safe circuits in housings and devices which require class "e" security.
LAPP SKINTOP® MSR-M-XL is a superior quality, liquid-tight, metallic cable gland with reducer bushing intended for applications where ruggedness, durability, and long threads are required. LAPP part number 53112105. MANUFACTURER...
LAPP SKINTOP® MSR-M-XL is a superior quality, liquid-tight, metallic cable gland with reducer bushing intended for applications where ruggedness, durability, and long threads are required. LAPP part number 53112115. MANUFACTURER...
LAPP SKINTOP® MSR-M-XL is a superior quality, liquid-tight, metallic cable gland with reducer bushing intended for applications where ruggedness, durability, and long threads are required. LAPP part number 53112125. MANUFACTURER...
LAPP SKINTOP® MSR-M-XL is a superior quality, liquid-tight, metallic cable gland with reducer bushing intended for applications where ruggedness, durability, and long threads are required. LAPP part number 53112135. MANUFACTURER...
LAPP SKINTOP® MSR-M-XL is a superior quality, liquid-tight, metallic cable gland with reducer bushing intended for applications where ruggedness, durability, and long threads are required. LAPP part number 53112145. MANUFACTURER...
LAPP SKINTOP® MSR-M-XL is a superior quality, liquid-tight, metallic cable gland with reducer bushing intended for applications where ruggedness, durability, and long threads are required. LAPP part number 53112155. MANUFACTURER...
LAPP SKINTOP® MSR-M-XL is a superior quality, liquid-tight, metallic cable gland with reducer bushing intended for applications where ruggedness, durability, and long threads are required. LAPP part number 53112165. MANUFACTURER...
LAPP SKINTOP® MSR-NPT is a superior quality, liquid-tight, metallic cable gland with reducer bushing intended for applications where ruggedness and durability are required. LAPP part number 53112006. MANUFACTURER : LAPP...
LAPP SKINTOP® MSR-NPT is a superior quality, liquid-tight, metallic cable gland with reducer bushing intended for applications where ruggedness and durability are required. LAPP part number 53112016. MANUFACTURER : LAPP...
LAPP SKINTOP® MSR-NPT is a superior quality, liquid-tight, metallic cable gland with reducer bushing intended for applications where ruggedness and durability are required. LAPP part number 53112026. MANUFACTURER : LAPP...
LAPP SKINTOP® MSR-NPT is a superior quality, liquid-tight, metallic cable gland with reducer bushing intended for applications where ruggedness and durability are required. LAPP part number 53112036. MANUFACTURER : LAPP...
LAPP SKINTOP® MSR-NPT is a superior quality, liquid-tight, metallic cable gland with reducer bushing intended for applications where ruggedness and durability are required. LAPP part number 53112046. MANUFACTURER : LAPP...
LAPP SKINTOP® MSR-NPT is a superior quality, liquid-tight, metallic cable gland with reducer bushing intended for applications where ruggedness and durability are required. LAPP part number 53112056. MANUFACTURER : LAPP...
LAPP SKINTOP® MSR-NPT is a superior quality, liquid-tight, metallic cable gland with reducer bushing intended for applications where ruggedness and durability are required. LAPP part number 53112066. MANUFACTURER : LAPP...
LAPP SKINTOP® MSR-NPT is a superior quality, liquid-tight, metallic cable gland with reducer bushing intended for applications where ruggedness and durability are required. LAPP part number 53112076. MANUFACTURER : LAPP...
LAPP SKINTOP® MSR-XL is a superior quality, liquid-tight, metallic cable gland with reducer bushing intended for applications where ruggedness, durability and long threads are required. These cable glands are suitable...
LAPP SKINTOP® SKINDICHT® SM-PE is a PG 9 grounding locknut, required where varnished, anodized, and powder-coated housings are used. Raised edges cut through the insulating layer when tighened, guaranteeing optimum...
LAPP SKINTOP® SL FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and...
LAPP SKINTOP® SLM FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and...
LAPP SKINTOP® SLR FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and...
LAPP SKINTOP® SOLAR (plus) cable glands are designed to meet the increasingly strict requirements for solar equipment. Excellent weather resistance in hot conditions, rain, snow, or ice. LAPP part number...
LAPP SKINTOP® SOLAR cable glands are designed to meet the increasingly strict requirements for solar equipment. Excellent weather resistance in hot conditions, rain, snow, or ice. LAPP part number 53113300.
LAPP SKINTOP® SOLAR cable glands are designed to meet the increasingly strict requirements for solar equipment. Excellent weather resistance in hot conditions, rain, snow, or ice. LAPP part number 53113310.
LAPP SKINTOP® ST-HF-M is an easy-to-assemble, halogen-free, metric cable gland for use when personal and property protection is a priority such as public buildings, underground railways, mass transportation systems, ventilation...
LAPP's SKINTOP® BRUSH Add-on is a M16 x 1.5 EMC fitting for polyamide glands. The brush design provides 360° screen contact as well as reliable EMI protection. LAPP part number...
LAPP's SKINTOP® BRUSH Add-on is a M20 x 1.5 EMC fitting for polyamide glands. The brush design provides 360° screen contact as well as reliable EMI protection. LAPP part number...
LAPP's SKINTOP® BRUSH Add-on is a M25 x 1.5 EMC fitting for polyamide glands. The brush design provides 360° screen contact as well as reliable EMI protection. LAPP part number...
LAPP's SKINTOP® BRUSH Add-on is a M32 x 1.5 EMC fitting for polyamide glands. The brush design provides 360° screen contact as well as reliable EMI protection. LAPP part number...
LAPP's SKINTOP® BRUSH Add-on is a M40 x 1.5 EMC fitting for polyamide glands. The brush design provides 360° screen contact as well as reliable EMI protection. LAPP part number...
LAPP's SKINTOP® BRUSH Add-on is a M50 x 1.5 EMC fitting for polyamide glands. The brush design provides 360° screen contact as well as reliable EMI protection. LAPP part number...
LAPP's SKINTOP® CUBE MULTI provides optimum sealing, strain relief, and packing density. High-strength gel bushing inserts allow for easy installation and removal of cables. When routed through the gel membrane,...
LAPP's SKINTOP® CUBE provides an innovative approach to multi-cable bushing systems. Fast and easy assembly and disassembly than other multi-cable bushing systems Inventory reduced by large 4-16mm clamping range Modules...
LAPP's SKINTOP® DIX-AS-I is a M 20 cable bushing for UNITRONIC® Asi bus cable. LAPP part number 53611001. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53611001 AVAILABILITY : Contact 800-633-6339...
LAPP's SKINTOP® DIX-AS-I is a PG 11 cable bushing for UNITRONIC® Asi bus cable. LAPP part number 53611000. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53611000 AVAILABILITY : Contact 800-633-6339...
LAPP's SKINTOP® DIX-DV part number 53100005 is an insert for SKINTOP® DIX NPT, PG, and metric bushings with a diameter of 0.197 inches. LAPP part number 53100005. MANUFACTURER : LAPP...
LAPP's SKINTOP® DIX-DV part number 53100006 is an insert for SKINTOP® DIX NPT, PG, and metric bushings with a diameter of 0.236 inches. LAPP part number 53100006. MANUFACTURER : LAPP...
LAPP's SKINTOP® DIX-DV part number 53100009 is an insert for SKINTOP® DIX NPT, PG, and metric bushings with a diameter of 0.354 inches. LAPP part number 53100009. MANUFACTURER : LAPP...
LAPP's SKINTOP® GMP-GL is a black hexagonal locknut with 11 PG threading, designed for use with SKINTOP®cable glands and is available in a halogen-free material. LAPP part number 53019220. MANUFACTURER...
LAPP's SKINTOP® GMP-GL is a black hexagonal locknut with 13 PG threading, designed for use with SKINTOP®cable glands and is available in a halogen-free material. LAPP part number 53019230. MANUFACTURER...
LAPP's SKINTOP® GMP-GL is a black hexagonal locknut with 16 PG threading, designed for use with SKINTOP®cable glands and is available in a halogen-free material. LAPP part number 53019240. MANUFACTURER...
LAPP's SKINTOP® GMP-GL is a black hexagonal locknut with 21 PG threading, designed for use with SKINTOP®cable glands and is available in a halogen-free material. LAPP part number 53019250. MANUFACTURER...
LAPP's SKINTOP® GMP-GL is a black hexagonal locknut with 36 PG threading, designed for use with SKINTOP®cable glands and is available in a halogen-free material. LAPP part number 53019270. MANUFACTURER...
LAPP's SKINTOP® GMP-GL is a black hexagonal locknut with 7 PG threading, designed for use with SKINTOP®cable glands and is available in a halogen-free material. LAPP part number 53019200. MANUFACTURER...
LAPP's SKINTOP® GMP-GL is a black hexagonal locknut with 9 PG threading, designed for use with SKINTOP®cable glands and is available in a halogen-free material. LAPP part number 53019210. MANUFACTURER...
LAPP's SKINTOP® GMP-GL is a gray hexagonal locknut with 42 PG threading, designed for use with SKINTOP®cable glands and is available in a halogen-free material. LAPP part number 53019080. MANUFACTURER...
LAPP's SKINTOP® GMP-GL is a gray hexagonal locknut with 48 PG threading, designed for use with SKINTOP®cable glands and is available in a halogen-free material. LAPP part number 53019090. MANUFACTURER...
LAPP's SKINTOP® GMP-GL-M is a black hexagonal locknut with 50 Metric threading, designed for use with SKINTOP®cable glands and is available in a halogen-free material. LAPP part number 53119160. MANUFACTURER...
LAPP's SKINTOP® GMP-GL-M is a black hexagonal locknut with 63 Metric threading, designed for use with SKINTOP®cable glands and is available in a halogen-free material. LAPP part number 53119170. MANUFACTURER...
LAPP's SKINTOP® GMP-GL-M is a gray hexagonal locknut with 50 Metric threading, designed for use with SKINTOP®cable glands and is available in a halogen-free material. LAPP part number 53119060. MANUFACTURER...
LAPP's SKINTOP® GMP-GL-M is a gray hexagonal locknut with 63 Metric threading, designed for use with SKINTOP®cable glands and is available in a halogen-free material. LAPP part number 53119070. MANUFACTURER...
LAPP's SKINTOP® GMP-HF-M is a light gray hexagonal locknut with 12 Metric threading, designed for use with SKINTOP®cable glands and is available in a halogen-free material. LAPP part number 53119200.
LAPP's SKINTOP® GMP-HF-M is a light gray hexagonal locknut with 16 Metric threading, designed for use with SKINTOP®cable glands and is available in a halogen-free material. LAPP part number 53119210.
LAPP's SKINTOP® GMP-HF-M is a light gray hexagonal locknut with 20 Metric threading, designed for use with SKINTOP®cable glands and is available in a halogen-free material. LAPP part number 53119220.
LAPP's SKINTOP® GMP-HF-M is a light gray hexagonal locknut with 25 Metric threading, designed for use with SKINTOP®cable glands and is available in a halogen-free material. LAPP part number 53119230.
LAPP's SKINTOP® GMP-HF-M is a light gray hexagonal locknut with 32 Metric threading, designed for use with SKINTOP®cable glands and is available in a halogen-free material. LAPP part number 53119240.
LAPP's SKINTOP® GMP-HF-M is a light gray hexagonal locknut with 50 Metric threading, designed for use with SKINTOP®cable glands and is available in a halogen-free material. LAPP part number 53119260.
LAPP's SKINTOP® MULTI provides IP68 protection and a frameless, low-profile design. The adhesive effect of the gel on the back side of the bushing system allows for quick positioning during...
LAPP's SKINTOP® SKINDICHT® CN/CN-M is a chromium-nickel steel strain relief with PG thread that is able to withstand extree temperature. This gland is ideal for harsh environments, including pharmaceutical, petrochemical,...
LAPP's SKINTOP® SKINDICHT® DIX is a 1 cable sealing bushing for PG 16 polyamide strain relief cable glands. LAPP part number 53616140. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53616140...
LAPP's SKINTOP® SKINDICHT® DIX is a 2 cable sealing bushing for PG 13 and NPT 1/2" polyamide strain relief cable glands. LAPP part number 53613250. MANUFACTURER : LAPP MANUFACTURER PART...
LAPP's SKINTOP® SKINDICHT® DIX is a 2 cable sealing bushing for PG 16 polyamide strain relief cable glands. LAPP part number 53616260. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53616260...
LAPP's SKINTOP® SKINDICHT® DIX is a 2 cable sealing bushing for PG 29 and NPT 1" polyamide strain relief cable glands. LAPP part number 53629290. MANUFACTURER : LAPP MANUFACTURER PART...
LAPP's SKINTOP® SKINDICHT® DIX is a 2 cable sealing bushing for PG 9 and NPT ?" polyamide strain relief cable glands. LAPP part number 53609230. MANUFACTURER : LAPP MANUFACTURER PART...
LAPP's SKINTOP® SKINDICHT® DIX is a 2 cable sealing bushing with 0.098 inch holes for PG 11 polyamide strain relief cable glands. LAPP part number 53611225. MANUFACTURER : LAPP MANUFACTURER...
LAPP's SKINTOP® SKINDICHT® DIX is a 2 cable sealing bushing with 0.098 inch holes for PG 16 polyamide strain relief cable glands. LAPP part number 53616225. MANUFACTURER : LAPP MANUFACTURER...
LAPP's SKINTOP® SKINDICHT® DIX is a 2 cable sealing bushing with 0.157 inch holes for PG 11 polyamide strain relief cable glands. LAPP part number 53611240. MANUFACTURER : LAPP MANUFACTURER...
LAPP's SKINTOP® SKINDICHT® DIX is a 2 cable sealing bushing with 0.157 inch holes for PG 16 polyamide strain relief cable glands. LAPP part number 53616240. MANUFACTURER : LAPP MANUFACTURER...
LAPP's SKINTOP® SKINDICHT® DIX is a 2 cable sealing bushing with 0.276 inch holes for PG 21 and NPT 3/4" polyamide strain relief cable glands. LAPP part number 53621270. MANUFACTURER...
LAPP's SKINTOP® SKINDICHT® DIX is a 2 cable sealing bushing with 0.315 inch holes for PG 21 and NPT 3/4" polyamide strain relief cable glands. LAPP part number 53621280. MANUFACTURER...
LAPP's SKINTOP® SKINDICHT® DIX is a 3 cable sealing bushing for PG 11 polyamide strain relief cable glands. LAPP part number 53611330. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53611330...
LAPP's SKINTOP® SKINDICHT® DIX is a 3 cable sealing bushing for PG 13 and NPT 1/2" polyamide strain relief cable glands. LAPP part number 53613340. MANUFACTURER : LAPP MANUFACTURER PART...
LAPP's SKINTOP® SKINDICHT® DIX is a 3 cable sealing bushing for PG 16 polyamide strain relief cable glands. LAPP part number 53616340. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53616340...
LAPP's SKINTOP® SKINDICHT® DIX is a 3 cable sealing bushing with 0.197 inch holes for PG 16 polyamide strain relief cable glands. LAPP part number 53616350. MANUFACTURER : LAPP MANUFACTURER...
LAPP's SKINTOP® SKINDICHT® DIX is a 3 cable sealing bushing with 0.197 inch holes for PG 16 polyamide strain relief cable glands. LAPP part number 53616356. MANUFACTURER : LAPP MANUFACTURER...
LAPP's SKINTOP® SKINDICHT® DIX is a 3 cable sealing bushing with 0.275 inch holes for PG 21 and NPT 3/4" polyamide strain relief cable glands. LAPP part number 53621370. MANUFACTURER...
LAPP's SKINTOP® SKINDICHT® DIX is a 4 cable sealing bushing for PG 11 polyamide strain relief cable glands. LAPP part number 53611430. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53611430...
LAPP's SKINTOP® SKINDICHT® DIX is a 4 cable sealing bushing for PG 13 and NPT 1/2" polyamide strain relief cable glands. LAPP part number 53613440. MANUFACTURER : LAPP MANUFACTURER PART...
LAPP's SKINTOP® SKINDICHT® DIX is a 4 cable sealing bushing for PG 7 polyamide strain relief cable glands. LAPP part number 53607417. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53607417...
LAPP's SKINTOP® SKINDICHT® DIX is a 4 cable sealing bushing with 0.236 inch holes for PG 21 and NPT 3/4" polyamide strain relief cable glands. LAPP part number 53621460. MANUFACTURER...
LAPP's SKINTOP® SKINDICHT® DIX is a 4 cable sealing bushing with 0.354 inch holes for PG 29 and NPT 1" polyamide strain relief cable glands. LAPP part number 53629490. MANUFACTURER...
LAPP's SKINTOP® SKINDICHT® DIX is a 5 cable sealing bushing with 0.22 inch holes for PG 29 and NPT 1" polyamide strain relief cable glands. LAPP part number 53629556. MANUFACTURER...
LAPP's SKINTOP® SKINDICHT® DIX is a 6 cable sealing bushing for PG 29 and NPT 1" polyamide strain relief cable glands. LAPP part number 53629675. MANUFACTURER : LAPP MANUFACTURER PART...
LAPP's SKINTOP® SKINDICHT® SM 11 PG is a metallic locknut for PG strain relief cable glands. These are required any time glands must be fastened to a housing, and tapped...
LAPP's SKINTOP® SKINDICHT® SM 13 PG is a metallic locknut for PG strain relief cable glands. These are required any time glands must be fastened to a housing, and tapped...
LAPP's SKINTOP® SKINDICHT® SM 7 PG is a metallic locknut for PG strain relief cable glands. These are required any time glands must be fastened to a housing, and tapped...
LAPP's SKINTOP® SKINDICHT® SM-M 12 Metric is a metallic locknut for Metric strain relief cable glands. These are required any time glands must be fastened to a housing, and tapped...
LAPP's SKINTOP® SKINDICHT® SM-M 16 Metric is a metallic locknut for Metric strain relief cable glands. These are required any time glands must be fastened to a housing, and tapped...
LAPP's SKINTOP® SKINDICHT® SM-PE-M is a counter nut with cutting edges that guarantees optimum EMC contact by scratching the coated layer of the housing for use with all metric glands...
LAPP's SKINTOP® SKINDICHT® SR is a a compact strain relief cable gland made of corrosion-resistant nickel-plated brass. Saddle clamps achieve strain relief and a neoprene bushing protect the cable from...
LAPP's SKINTOP® SKINDICHT® SR-M is a a compact strain relief cable gland made of corrosion-resistant nickel-plated brass. Saddle clamps achieve strain relief and a neoprene bushing protect the cable from...
LAPP's SKINTOP® SKINDICHT® SVF series provides compact, nickel-plated brass strain relief cable gland with PG 21 threading for flat and festoon cables and is ideal for use with OLFLEX® FLAT,...
LAPP's SKINTOP® ST-M ISO product line offers high oil-resistance for maximum realiability, wide clamping ranges, vibration protection, and optimum strain relief. These IP69 approved cord grips are proven to withstand...
LAPP's SKINTOP® ST-M product line offers high oil-resistance for maximum realiability, wide clamping ranges, vibration protection, and optimum strain relief. These IP69 approved cord grips are proven to withstand the...
LAPP's SKINTOP® STR-M ISO product line offers high oil-resistance for maximum realiability, wide clamping ranges, vibration protection, and optimum strain relief. These IP69 approved cord grips are proven to withstand...
LAPP's SKINTOP® STR-M product line offers high oil-resistance for maximum realiability, wide clamping ranges, vibration protection, and optimum strain relief. These IP69 approved cord grips are proven to withstand the...
The LAPP SKINTOP® MS-NPT provides centered, fixed strain relief with a liquid-tight and dust-proof seal, all in one step. Simply insert the cable, push the braid shield under the innovative...
The LAPP SKINTOP® MS-SC metric is uniquely designed to address EMI concerns with its simplified grounding feature and lead free design. In a few easy steps the cable is grounded,...
The LAPP SKINTOP® MS-SC metric is uniquely designed to address EMI concerns with its simplified grounding feature. In a few easy steps the cable is grounded, strain relieved, and sealed...
The LAPP SKINTOP® MS-SC NPT is uniquely designed to address EMI concerns with its simplified grounding feature. In a few easy steps the cable is grounded, strain relieved, and sealed...
The LAPP SKINTOP® MS-SC PG is uniquely designed to address EMI concerns with its simplified grounding feature. In a few easy steps the cable is grounded, strain relieved, and sealed...

Next >>