Lapp Tannehill 53113310 - LAPP SKINTOP® SOLAR Strain Relief Cable Gland - M16 x 1.5 - Black OLF53113310

Description
LAPP SKINTOP® SOLAR cable glands are designed to meet the increasingly strict requirements for solar equipment. Excellent weather resistance in hot conditions, rain, snow, or ice. LAPP part number 53113310. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53113310 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SOLAR THREAD TYPE : Metric THREAD SIZE : 16 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Polycarbonate COLOR : Black CLAMPING RANGE (IN) : 0.275 - 0.354 CLAMPING RANGE (MM) : 7 - 9 OVERALL LENGTH (IN) : 1.339 BUSHING : Silicone LOCKNUT : Included WRENCHING FLATS (IN) : 0.748 DYNAMIC TEMPERATURE RATING : -4°F to +257°F -20°C to +125°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved
Description
LAPP SKINTOP® SOLAR cable glands are designed to meet the increasingly strict requirements for solar equipment. Excellent weather resistance in hot conditions, rain, snow, or ice. LAPP part number 53113310. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53113310 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SOLAR THREAD TYPE : Metric THREAD SIZE : 16 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Polycarbonate COLOR : Black CLAMPING RANGE (IN) : 0.275 - 0.354 CLAMPING RANGE (MM) : 7 - 9 OVERALL LENGTH (IN) : 1.339 BUSHING : Silicone LOCKNUT : Included WRENCHING FLATS (IN) : 0.748 DYNAMIC TEMPERATURE RATING : -4°F to +257°F -20°C to +125°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
53113310 - LAPP SKINTOP® SOLAR Strain Relief Cable Gland - M16 x 1.5 - Black - OLF53113310 - Lapp Tannehill
Savage, MN, United States
53113310 - LAPP SKINTOP® SOLAR Strain Relief Cable Gland - M16 x 1.5 - Black
OLF53113310
53113310 - LAPP SKINTOP® SOLAR Strain Relief Cable Gland - M16 x 1.5 - Black OLF53113310
LAPP SKINTOP® SOLAR cable glands are designed to meet the increasingly strict requirements for solar equipment. Excellent weather resistance in hot conditions, rain, snow, or ice. LAPP part number 53113310. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53113310 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SOLAR THREAD TYPE : Metric THREAD SIZE : 16 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Polycarbonate COLOR : Black CLAMPING RANGE (IN) : 0.275 - 0.354 CLAMPING RANGE (MM) : 7 - 9 OVERALL LENGTH (IN) : 1.339 BUSHING : Silicone LOCKNUT : Included WRENCHING FLATS (IN) : 0.748 DYNAMIC TEMPERATURE RATING : -4°F to +257°F -20°C to +125°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

LAPP SKINTOP® SOLAR cable glands are designed to meet the increasingly strict requirements for solar equipment. Excellent weather resistance in hot conditions, rain, snow, or ice. LAPP part number 53113310.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53113310 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SOLAR THREAD TYPE : Metric THREAD SIZE : 16 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Polycarbonate COLOR : Black CLAMPING RANGE (IN) : 0.275 - 0.354 CLAMPING RANGE (MM) : 7 - 9 OVERALL LENGTH (IN) : 1.339 BUSHING : Silicone LOCKNUT : Included WRENCHING FLATS (IN) : 0.748 DYNAMIC TEMPERATURE RATING : -4°F to +257°F -20°C to +125°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53113310
Product Name 53113310 - LAPP SKINTOP® SOLAR Strain Relief Cable Gland - M16 x 1.5 - Black
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG605047R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
Cable Glands - 2705214 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.6299 to 0.9843 inch (16 to 25 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248664 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.3150 to 0.4724 inch (8 to 12 mm)
View Details
3 Position Mini PL SPEC Pak ® Cable Gland (Pm31) - PS3T20-2X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0295 to 0.0591 inch (0.7500 to 1.5 mm)
View Details
2 suppliers