Lapp Tannehill 53111430 - LAPP SKINTOP® ST-M Strain Relief Cable Gland - 25 Metric - Light Gray - Standard Thread OLF53111430

Description
LAPP's SKINTOP® ST-M product line offers high oil-resistance for maximum realiability, wide clamping ranges, vibration protection, and optimum strain relief. These IP69 approved cord grips are proven to withstand the most demanding industrial machinery cleaning from high-pressure cleaners and hot water. LAPP part number 53111430. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53111430 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® ST-M THREAD TYPE : Metric THREAD SIZE : 25 THREAD LENGTH (MM) : 10 BODY MATERIAL : Polyamide COLOR : Light gray CLAMPING RANGE (MM) : 8-17 BUSHING : CR LOCKNUT : Not Included DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : CE Approved
Description
LAPP's SKINTOP® ST-M product line offers high oil-resistance for maximum realiability, wide clamping ranges, vibration protection, and optimum strain relief. These IP69 approved cord grips are proven to withstand the most demanding industrial machinery cleaning from high-pressure cleaners and hot water. LAPP part number 53111430. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53111430 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® ST-M THREAD TYPE : Metric THREAD SIZE : 25 THREAD LENGTH (MM) : 10 BODY MATERIAL : Polyamide COLOR : Light gray CLAMPING RANGE (MM) : 8-17 BUSHING : CR LOCKNUT : Not Included DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
53111430 - LAPP SKINTOP® ST-M Strain Relief Cable Gland - 25 Metric - Light Gray - Standard Thread - OLF53111430 - Lapp Tannehill
Savage, MN, United States
53111430 - LAPP SKINTOP® ST-M Strain Relief Cable Gland - 25 Metric - Light Gray - Standard Thread
OLF53111430
53111430 - LAPP SKINTOP® ST-M Strain Relief Cable Gland - 25 Metric - Light Gray - Standard Thread OLF53111430
LAPP's SKINTOP® ST-M product line offers high oil-resistance for maximum realiability, wide clamping ranges, vibration protection, and optimum strain relief. These IP69 approved cord grips are proven to withstand the most demanding industrial machinery cleaning from high-pressure cleaners and hot water. LAPP part number 53111430. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53111430 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® ST-M THREAD TYPE : Metric THREAD SIZE : 25 THREAD LENGTH (MM) : 10 BODY MATERIAL : Polyamide COLOR : Light gray CLAMPING RANGE (MM) : 8-17 BUSHING : CR LOCKNUT : Not Included DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : CE Approved

LAPP's SKINTOP® ST-M product line offers high oil-resistance for maximum realiability, wide clamping ranges, vibration protection, and optimum strain relief. These IP69 approved cord grips are proven to withstand the most demanding industrial machinery cleaning from high-pressure cleaners and hot water. LAPP part number 53111430.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53111430 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® ST-M THREAD TYPE : Metric THREAD SIZE : 25 THREAD LENGTH (MM) : 10 BODY MATERIAL : Polyamide COLOR : Light gray CLAMPING RANGE (MM) : 8-17 BUSHING : CR LOCKNUT : Not Included DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53111430
Product Name 53111430 - LAPP SKINTOP® ST-M Strain Relief Cable Gland - 25 Metric - Light Gray - Standard Thread
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable and Cord Grips - 1920-1060-ND - DigiKey
Specs
Application Cable & Wire
Material Polyamide / Nylon
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
2 suppliers
Cable gland - M20 - ACC-CGLD-M20-P -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Compression Seal Fitting - PG - Conax Technologies
Specs
Application Cable & Wire; Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.9800 to 2.38 inch (24.89 to 60.32 mm)
View Details