Lapp Tannehill 53113570 - LAPP SKINTOP® COLD Strain Relief Cable Gland - M63 x 1.5 OLF53113570

Description
LAPP SKINTOP® COLD strain relief cable glands are designed for areas where mechanical stability and cold resistance are critical. Typical applications include cold storage facilities, offshore areas, and plant engineering. LAPP part number 53113570. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53113570 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® COLD THREAD TYPE : Metric THREAD SIZE : 63 THREAD LENGTH (IN) : 0.591 THREAD LENGTH (MM) : 15.0114 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 1.34 - 1.773 CLAMPING RANGE (MM) : 34 - 45 OVERALL LENGTH (IN) : 2.415 BUSHING : Silicone LOCKNUT : Not Included WRENCHING FLATS (IN) : 2.64 DYNAMIC TEMPERATURE RATING : -94°F to +212°F -70°C to +100°C STATIC TEMPERATURE RATING : -94°F to +212°F -70°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : ATEX
Description
LAPP SKINTOP® COLD strain relief cable glands are designed for areas where mechanical stability and cold resistance are critical. Typical applications include cold storage facilities, offshore areas, and plant engineering. LAPP part number 53113570. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53113570 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® COLD THREAD TYPE : Metric THREAD SIZE : 63 THREAD LENGTH (IN) : 0.591 THREAD LENGTH (MM) : 15.0114 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 1.34 - 1.773 CLAMPING RANGE (MM) : 34 - 45 OVERALL LENGTH (IN) : 2.415 BUSHING : Silicone LOCKNUT : Not Included WRENCHING FLATS (IN) : 2.64 DYNAMIC TEMPERATURE RATING : -94°F to +212°F -70°C to +100°C STATIC TEMPERATURE RATING : -94°F to +212°F -70°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : ATEX

Suppliers

Company
Product
Description
Supplier Links
53113570 - LAPP SKINTOP® COLD Strain Relief Cable Gland - M63 x 1.5 - OLF53113570 - Lapp Tannehill
Savage, MN, United States
53113570 - LAPP SKINTOP® COLD Strain Relief Cable Gland - M63 x 1.5
OLF53113570
53113570 - LAPP SKINTOP® COLD Strain Relief Cable Gland - M63 x 1.5 OLF53113570
LAPP SKINTOP® COLD strain relief cable glands are designed for areas where mechanical stability and cold resistance are critical. Typical applications include cold storage facilities, offshore areas, and plant engineering. LAPP part number 53113570. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53113570 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® COLD THREAD TYPE : Metric THREAD SIZE : 63 THREAD LENGTH (IN) : 0.591 THREAD LENGTH (MM) : 15.0114 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 1.34 - 1.773 CLAMPING RANGE (MM) : 34 - 45 OVERALL LENGTH (IN) : 2.415 BUSHING : Silicone LOCKNUT : Not Included WRENCHING FLATS (IN) : 2.64 DYNAMIC TEMPERATURE RATING : -94°F to +212°F -70°C to +100°C STATIC TEMPERATURE RATING : -94°F to +212°F -70°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : ATEX

LAPP SKINTOP® COLD strain relief cable glands are designed for areas where mechanical stability and cold resistance are critical. Typical applications include cold storage facilities, offshore areas, and plant engineering. LAPP part number 53113570.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53113570 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® COLD THREAD TYPE : Metric THREAD SIZE : 63 THREAD LENGTH (IN) : 0.591 THREAD LENGTH (MM) : 15.0114 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 1.34 - 1.773 CLAMPING RANGE (MM) : 34 - 45 OVERALL LENGTH (IN) : 2.415 BUSHING : Silicone LOCKNUT : Not Included WRENCHING FLATS (IN) : 2.64 DYNAMIC TEMPERATURE RATING : -94°F to +212°F -70°C to +100°C STATIC TEMPERATURE RATING : -94°F to +212°F -70°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : ATEX

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53113570
Product Name 53113570 - LAPP SKINTOP® COLD Strain Relief Cable Gland - M63 x 1.5
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Traction Relief Cable Gland - 4305299 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.5906 to 0.9449 inch (15 to 24 mm)
View Details
Cable gland - M12 - ACC-CLP-M12-10PCS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details