LAPP SKINTOP® HYGIENIC-R is a stainless steel cable gland with reducer bushing that uses FDA-approved material and is designed with special features which prevent micro-organisms and bacteria from sticking to the surface. It has an IP68/69 rating and withstands high pressure and high temperature washdowns. LAPP part number 53105200.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53105200 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® HYGIENIC-R THREAD TYPE : Metric THREAD SIZE : 12 THREAD LENGTH (IN) : 0.256 THREAD LENGTH (MM) : 6.5024 BODY MATERIAL : Stainless steel COLOR : Metallic CLAMPING RANGE (IN) : 0.079 - 0.177 CLAMPING RANGE (MM) : 2 - 4.5 OVERALL LENGTH (IN) : 1.572 BUSHING : Special Elastomer WRENCHING FLATS (IN) : 0.63 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : ATEX
| Lapp Tannehill | |
|---|---|
| Product Category | Sealing Glands |
| Product Number | OLF53105200 |
| Product Name | 53105200 - LAPP SKINTOP® HYGIENIC-R Strain Relief Cable Gland - M12 x 1.5 |
| Application | Cable & Wire |