LAPP SKINTOP® SOLAR (plus) cable glands are designed to meet the increasingly strict requirements for solar equipment. Excellent weather resistance in hot conditions, rain, snow, or ice. LAPP part number 53113321.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53113321 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SOLAR (plus) THREAD TYPE : Metric THREAD SIZE : 12 THREAD LENGTH (IN) : 0.591 THREAD LENGTH (MM) : 15.0114 BODY MATERIAL : Polycarbonate COLOR : Black CLAMPING RANGE (IN) : 0.137 - 0.275 CLAMPING RANGE (MM) : 3.5 - 7 OVERALL LENGTH (IN) : 1.418 BUSHING : Silicone LOCKNUT : Included WRENCHING FLATS (IN) : 0.591 DYNAMIC TEMPERATURE RATING : -4°F to +257°F -20°C to +125°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved
| Lapp Tannehill | |
|---|---|
| Product Category | Sealing Glands |
| Product Number | OLF53113321 |
| Product Name | 53113321 - LAPP SKINTOP® SOLAR (plus) Strain Relief Cable Gland - M12 x 1.5 - Black |
| Application | Cable & Wire |