Lapp Tannehill 53112879 - LAPP SKINTOP® CLICK-R Strain Relief Cable Gland - M16 - Gray OLF53112879

Description
LAPP SKINTOP® CLICK-R is an innovative cable insertion system that provides fast, highly flexible assembly that includes a reducer bushing. Easy snap-in-place installation results in fixed, centered, strain relief with maximum protection in seconds. Mounting hole is based on metric thread. LAPP part number 53112879. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112879 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® CLICK-R THREAD TYPE : Metric THREAD SIZE : 16 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (IN) : 0.157 - 0.276 CLAMPING RANGE (MM) : 4 - 7 OVERALL LENGTH (IN) : 1.654 BUSHING : Special Elastomer LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.748 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved
Description
LAPP SKINTOP® CLICK-R is an innovative cable insertion system that provides fast, highly flexible assembly that includes a reducer bushing. Easy snap-in-place installation results in fixed, centered, strain relief with maximum protection in seconds. Mounting hole is based on metric thread. LAPP part number 53112879. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112879 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® CLICK-R THREAD TYPE : Metric THREAD SIZE : 16 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (IN) : 0.157 - 0.276 CLAMPING RANGE (MM) : 4 - 7 OVERALL LENGTH (IN) : 1.654 BUSHING : Special Elastomer LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.748 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
53112879 - LAPP SKINTOP® CLICK-R Strain Relief Cable Gland - M16 - Gray - OLF53112879 - Lapp Tannehill
Savage, MN, United States
53112879 - LAPP SKINTOP® CLICK-R Strain Relief Cable Gland - M16 - Gray
OLF53112879
53112879 - LAPP SKINTOP® CLICK-R Strain Relief Cable Gland - M16 - Gray OLF53112879
LAPP SKINTOP® CLICK-R is an innovative cable insertion system that provides fast, highly flexible assembly that includes a reducer bushing. Easy snap-in-place installation results in fixed, centered, strain relief with maximum protection in seconds. Mounting hole is based on metric thread. LAPP part number 53112879. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112879 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® CLICK-R THREAD TYPE : Metric THREAD SIZE : 16 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (IN) : 0.157 - 0.276 CLAMPING RANGE (MM) : 4 - 7 OVERALL LENGTH (IN) : 1.654 BUSHING : Special Elastomer LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.748 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

LAPP SKINTOP® CLICK-R is an innovative cable insertion system that provides fast, highly flexible assembly that includes a reducer bushing. Easy snap-in-place installation results in fixed, centered, strain relief with maximum protection in seconds. Mounting hole is based on metric thread. LAPP part number 53112879.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112879 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® CLICK-R THREAD TYPE : Metric THREAD SIZE : 16 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (IN) : 0.157 - 0.276 CLAMPING RANGE (MM) : 4 - 7 OVERALL LENGTH (IN) : 1.654 BUSHING : Special Elastomer LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.748 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53112879
Product Name 53112879 - LAPP SKINTOP® CLICK-R Strain Relief Cable Gland - M16 - Gray
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

5 Position Mini PL SPEC Pak ® Cable Gland (PS02) - PS1T24-14X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Weatherproof Cable Gland - RMW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 1.97 inch (8 to 50 mm)
View Details
Cable Glands - 1SNG601167R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers