Lapp Tannehill 53806784 - LAPP SKINTOP® INOX Strain Relief Cable Gland - NPT 1-1/2" OLF53806784

Description
LAPP SKINTOP® INOX is a stainless steel cable gland with special design features that prevent micro-organisms and bacteria from sticking to the surface. The gland has an IP68/69 rating and withstands high pressure and high-temperature wash downs. Typical applications can be found in the food & beverage and pharmaceutical industry. LAPP part number 53806784. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53806784 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® INOX THREAD TYPE : NPT THREAD SIZE : 1-1/2 THREAD LENGTH (IN) : 0.669 THREAD LENGTH (MM) : 16.9926 BODY MATERIAL : Stainless steel COLOR : Metallic CLAMPING RANGE (IN) : 1.063 - 1.378 CLAMPING RANGE (MM) : 27 - 35 OVERALL LENGTH (IN) : 2.488 BUSHING : Silicone WRENCHING FLATS (IN) : 2.126 DYNAMIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : ATEX
Description
LAPP SKINTOP® INOX is a stainless steel cable gland with special design features that prevent micro-organisms and bacteria from sticking to the surface. The gland has an IP68/69 rating and withstands high pressure and high-temperature wash downs. Typical applications can be found in the food & beverage and pharmaceutical industry. LAPP part number 53806784. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53806784 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® INOX THREAD TYPE : NPT THREAD SIZE : 1-1/2 THREAD LENGTH (IN) : 0.669 THREAD LENGTH (MM) : 16.9926 BODY MATERIAL : Stainless steel COLOR : Metallic CLAMPING RANGE (IN) : 1.063 - 1.378 CLAMPING RANGE (MM) : 27 - 35 OVERALL LENGTH (IN) : 2.488 BUSHING : Silicone WRENCHING FLATS (IN) : 2.126 DYNAMIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : ATEX

Suppliers

Company
Product
Description
Supplier Links
53806784 - LAPP SKINTOP® INOX Strain Relief Cable Gland - NPT 1-1/2
Savage, MN, United States
53806784 - LAPP SKINTOP® INOX Strain Relief Cable Gland - NPT 1-1/2"
OLF53806784
53806784 - LAPP SKINTOP® INOX Strain Relief Cable Gland - NPT 1-1/2" OLF53806784
LAPP SKINTOP® INOX is a stainless steel cable gland with special design features that prevent micro-organisms and bacteria from sticking to the surface. The gland has an IP68/69 rating and withstands high pressure and high-temperature wash downs. Typical applications can be found in the food & beverage and pharmaceutical industry. LAPP part number 53806784. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53806784 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® INOX THREAD TYPE : NPT THREAD SIZE : 1-1/2 THREAD LENGTH (IN) : 0.669 THREAD LENGTH (MM) : 16.9926 BODY MATERIAL : Stainless steel COLOR : Metallic CLAMPING RANGE (IN) : 1.063 - 1.378 CLAMPING RANGE (MM) : 27 - 35 OVERALL LENGTH (IN) : 2.488 BUSHING : Silicone WRENCHING FLATS (IN) : 2.126 DYNAMIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : ATEX

LAPP SKINTOP® INOX is a stainless steel cable gland with special design features that prevent micro-organisms and bacteria from sticking to the surface. The gland has an IP68/69 rating and withstands high pressure and high-temperature wash downs. Typical applications can be found in the food & beverage and pharmaceutical industry. LAPP part number 53806784.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53806784 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® INOX THREAD TYPE : NPT THREAD SIZE : 1-1/2 THREAD LENGTH (IN) : 0.669 THREAD LENGTH (MM) : 16.9926 BODY MATERIAL : Stainless steel COLOR : Metallic CLAMPING RANGE (IN) : 1.063 - 1.378 CLAMPING RANGE (MM) : 27 - 35 OVERALL LENGTH (IN) : 2.488 BUSHING : Silicone WRENCHING FLATS (IN) : 2.126 DYNAMIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : ATEX

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53806784
Product Name 53806784 - LAPP SKINTOP® INOX Strain Relief Cable Gland - NPT 1-1/2"
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Ps01) - PS1T40-24X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
View Details
Cable Glands - 1SNG601075R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Traction Relief Cable Gland - 4308212 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.4528 to 0.7087 inch (11.5 to 18 mm)
View Details