Lapp Tannehill 53015650 - LAPP SKINTOP® SL FLEX Strain Relief Cable Gland - PG 21 - Gray - No Locknut OLF53015650

Description
LAPP SKINTOP® SL FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number 53015650. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53015650 AVAILABILITY : In Stock SERIES : SKINTOP® SL FLEX THREAD TYPE : PG THREAD SIZE : 21 THREAD LENGTH (IN) : 0.433 THREAD LENGTH (MM) : 10.9982 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (IN) : 0.512 - 0.709 CLAMPING RANGE (MM) : 13 - 18 OVERALL LENGTH (IN) : 5.082 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.3 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved
Description
LAPP SKINTOP® SL FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number 53015650. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53015650 AVAILABILITY : In Stock SERIES : SKINTOP® SL FLEX THREAD TYPE : PG THREAD SIZE : 21 THREAD LENGTH (IN) : 0.433 THREAD LENGTH (MM) : 10.9982 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (IN) : 0.512 - 0.709 CLAMPING RANGE (MM) : 13 - 18 OVERALL LENGTH (IN) : 5.082 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.3 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
53015650 - LAPP SKINTOP® SL FLEX Strain Relief Cable Gland - PG 21 - Gray - No Locknut - OLF53015650 - Lapp Tannehill
Savage, MN, United States
53015650 - LAPP SKINTOP® SL FLEX Strain Relief Cable Gland - PG 21 - Gray - No Locknut
OLF53015650
53015650 - LAPP SKINTOP® SL FLEX Strain Relief Cable Gland - PG 21 - Gray - No Locknut OLF53015650
LAPP SKINTOP® SL FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number 53015650. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53015650 AVAILABILITY : In Stock SERIES : SKINTOP® SL FLEX THREAD TYPE : PG THREAD SIZE : 21 THREAD LENGTH (IN) : 0.433 THREAD LENGTH (MM) : 10.9982 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (IN) : 0.512 - 0.709 CLAMPING RANGE (MM) : 13 - 18 OVERALL LENGTH (IN) : 5.082 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.3 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

LAPP SKINTOP® SL FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number 53015650.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53015650 AVAILABILITY : In Stock SERIES : SKINTOP® SL FLEX THREAD TYPE : PG THREAD SIZE : 21 THREAD LENGTH (IN) : 0.433 THREAD LENGTH (MM) : 10.9982 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (IN) : 0.512 - 0.709 CLAMPING RANGE (MM) : 13 - 18 OVERALL LENGTH (IN) : 5.082 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.3 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53015650
Product Name 53015650 - LAPP SKINTOP® SL FLEX Strain Relief Cable Gland - PG 21 - Gray - No Locknut
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601204R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Industrial Straight-Through Cable Gland - 5211109 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.1969 to 0.3150 inch (5 to 8 mm)
View Details
TNDLDF - line bushings 1 - BARTEC
Specs
Application Cable & Wire
View Details
Air Vent Cable Gland M10,M12,M16,M20,M25,M32,PG7,PG9,PG13.5,PG21... -  - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details