Lapp Tannehill 53112040 - LAPP SKINTOP® MS-M Strain Relief Cable Gland - 32 Metric - Metallic OLF53112040

Description
LAPP SKINTOP® MS-M is a superior quality, liquid-tight metallic cable gland intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control equipment, including automation and robotics. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112040 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MS-M THREAD TYPE : Metric THREAD SIZE : 32 THREAD LENGTH (IN) : 0.354 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.433 - 0.827 CLAMPING RANGE (MM) : 11 - 21 OVERALL LENGTH (IN) : 1.662 BUSHING : CR INSERT : Polyamide LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.418 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved
Description
LAPP SKINTOP® MS-M is a superior quality, liquid-tight metallic cable gland intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control equipment, including automation and robotics. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112040 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MS-M THREAD TYPE : Metric THREAD SIZE : 32 THREAD LENGTH (IN) : 0.354 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.433 - 0.827 CLAMPING RANGE (MM) : 11 - 21 OVERALL LENGTH (IN) : 1.662 BUSHING : CR INSERT : Polyamide LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.418 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved

Suppliers

Company
Product
Description
Supplier Links
53112040 - LAPP SKINTOP® MS-M Strain Relief Cable Gland - 32 Metric - Metallic - OLF53112040 - Lapp Tannehill
Savage, MN, United States
53112040 - LAPP SKINTOP® MS-M Strain Relief Cable Gland - 32 Metric - Metallic
OLF53112040
53112040 - LAPP SKINTOP® MS-M Strain Relief Cable Gland - 32 Metric - Metallic OLF53112040
LAPP SKINTOP® MS-M is a superior quality, liquid-tight metallic cable gland intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control equipment, including automation and robotics. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112040 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MS-M THREAD TYPE : Metric THREAD SIZE : 32 THREAD LENGTH (IN) : 0.354 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.433 - 0.827 CLAMPING RANGE (MM) : 11 - 21 OVERALL LENGTH (IN) : 1.662 BUSHING : CR INSERT : Polyamide LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.418 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved

LAPP SKINTOP® MS-M is a superior quality, liquid-tight metallic cable gland intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control equipment, including automation and robotics.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112040 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MS-M THREAD TYPE : Metric THREAD SIZE : 32 THREAD LENGTH (IN) : 0.354 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.433 - 0.827 CLAMPING RANGE (MM) : 11 - 21 OVERALL LENGTH (IN) : 1.662 BUSHING : CR INSERT : Polyamide LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.418 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53112040
Product Name 53112040 - LAPP SKINTOP® MS-M Strain Relief Cable Gland - 32 Metric - Metallic
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

5 Position Mini PL SPEC Pak ® Cable Gland (PM52) - PS5T24-4X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details
Cable Glands - 127170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.1575 to 0.2756 inch (4 to 7 mm)
View Details
Cable Glands - 6988717 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
View Details
Cable Glands - 1SNG605068R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details