Lapp Tannehill 52003520 - LAPP SKINTOP® SKINDICHT® Locknut SM - 13 PG - Metallic OLF52003520

Description
LAPP's SKINTOP® SKINDICHT® SM 13 PG is a metallic locknut for PG strain relief cable glands. These are required any time glands must be fastened to a housing, and tapped holes cannot be provided. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52003520 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SM THREAD TYPE : PG THREAD SIZE : 13 COLOR : Metallic LOCKNUT MATERIAL : Nickel-plated brass NUT THICKNESS (IN) : 0.118 NUT THICKNESS (MM) : 6 WRENCHING FLATS (IN) : 0.906 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +212°F -20°C to +100°C
Description
LAPP's SKINTOP® SKINDICHT® SM 13 PG is a metallic locknut for PG strain relief cable glands. These are required any time glands must be fastened to a housing, and tapped holes cannot be provided. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52003520 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SM THREAD TYPE : PG THREAD SIZE : 13 COLOR : Metallic LOCKNUT MATERIAL : Nickel-plated brass NUT THICKNESS (IN) : 0.118 NUT THICKNESS (MM) : 6 WRENCHING FLATS (IN) : 0.906 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +212°F -20°C to +100°C

Suppliers

Company
Product
Description
Supplier Links
52003520 - LAPP SKINTOP® SKINDICHT® Locknut SM - 13 PG - Metallic - OLF52003520 - Lapp Tannehill
Savage, MN, United States
52003520 - LAPP SKINTOP® SKINDICHT® Locknut SM - 13 PG - Metallic
OLF52003520
52003520 - LAPP SKINTOP® SKINDICHT® Locknut SM - 13 PG - Metallic OLF52003520
LAPP's SKINTOP® SKINDICHT® SM 13 PG is a metallic locknut for PG strain relief cable glands. These are required any time glands must be fastened to a housing, and tapped holes cannot be provided. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52003520 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SM THREAD TYPE : PG THREAD SIZE : 13 COLOR : Metallic LOCKNUT MATERIAL : Nickel-plated brass NUT THICKNESS (IN) : 0.118 NUT THICKNESS (MM) : 6 WRENCHING FLATS (IN) : 0.906 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +212°F -20°C to +100°C

LAPP's SKINTOP® SKINDICHT® SM 13 PG is a metallic locknut for PG strain relief cable glands. These are required any time glands must be fastened to a housing, and tapped holes cannot be provided.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52003520 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SM THREAD TYPE : PG THREAD SIZE : 13 COLOR : Metallic LOCKNUT MATERIAL : Nickel-plated brass NUT THICKNESS (IN) : 0.118 NUT THICKNESS (MM) : 6 WRENCHING FLATS (IN) : 0.906 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +212°F -20°C to +100°C

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF52003520
Product Name 52003520 - LAPP SKINTOP® SKINDICHT® Locknut SM - 13 PG - Metallic
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland & Locknut, Brass, M20X1.5, 12Mm,; Thread Size Imperial Amp Te Connectivity - 24M5065 - Newark, An Avnet Company
Specs
Application Cable & Wire
Material Brass; Brass
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Cable Glands - 2100605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.3543 to 0.6299 inch (9 to 16 mm)
View Details
Standard Straight-Through Cable Gland - 4221726 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 0.9843 inch (25 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Ps01) - PS1T40-24X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
View Details