Lapp Tannehill 53112015 - LAPP SKINTOP® MS-M-XL Strain Relief Cable Gland - M16 x 1.5 OLF53112015

Description
LAPP SKINTOP® MS-M-XL is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness, durability, and long threads are required. LAPP part number 53112015. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112015 AVAILABILITY : In Stock SERIES : SKINTOP® MS-M-XL THREAD TYPE : Metric THREAD SIZE : 16 THREAD LENGTH (IN) : 0.472 THREAD LENGTH (MM) : 11.9888 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.177 - 0.394 CLAMPING RANGE (MM) : 4.5 - 10 OVERALL LENGTH (IN) : 1.457 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.788 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved
Description
LAPP SKINTOP® MS-M-XL is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness, durability, and long threads are required. LAPP part number 53112015. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112015 AVAILABILITY : In Stock SERIES : SKINTOP® MS-M-XL THREAD TYPE : Metric THREAD SIZE : 16 THREAD LENGTH (IN) : 0.472 THREAD LENGTH (MM) : 11.9888 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.177 - 0.394 CLAMPING RANGE (MM) : 4.5 - 10 OVERALL LENGTH (IN) : 1.457 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.788 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
53112015 - LAPP SKINTOP® MS-M-XL Strain Relief Cable Gland - M16 x 1.5 - OLF53112015 - Lapp Tannehill
Savage, MN, United States
53112015 - LAPP SKINTOP® MS-M-XL Strain Relief Cable Gland - M16 x 1.5
OLF53112015
53112015 - LAPP SKINTOP® MS-M-XL Strain Relief Cable Gland - M16 x 1.5 OLF53112015
LAPP SKINTOP® MS-M-XL is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness, durability, and long threads are required. LAPP part number 53112015. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112015 AVAILABILITY : In Stock SERIES : SKINTOP® MS-M-XL THREAD TYPE : Metric THREAD SIZE : 16 THREAD LENGTH (IN) : 0.472 THREAD LENGTH (MM) : 11.9888 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.177 - 0.394 CLAMPING RANGE (MM) : 4.5 - 10 OVERALL LENGTH (IN) : 1.457 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.788 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

LAPP SKINTOP® MS-M-XL is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness, durability, and long threads are required. LAPP part number 53112015.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112015 AVAILABILITY : In Stock SERIES : SKINTOP® MS-M-XL THREAD TYPE : Metric THREAD SIZE : 16 THREAD LENGTH (IN) : 0.472 THREAD LENGTH (MM) : 11.9888 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.177 - 0.394 CLAMPING RANGE (MM) : 4.5 - 10 OVERALL LENGTH (IN) : 1.457 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.788 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53112015
Product Name 53112015 - LAPP SKINTOP® MS-M-XL Strain Relief Cable Gland - M16 x 1.5
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Weatherproof Cable Gland - RMW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 1.97 inch (8 to 50 mm)
View Details
Conduit Gland SEM-FAST Straight - 3805020 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide 66
Mounting Size 2.48 inch (63 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm42) - PS4T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Cable Glands - 117529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
View Details