Lapp Tannehill 53112270 - LAPP SKINTOP® MS-SC Strain Relief Cable Gland - 36 PG - Metallic - Standard Thread OLF53112270

Description
The LAPP SKINTOP® MS-SC PG is uniquely designed to address EMI concerns with its simplified grounding feature. In a few easy steps the cable is grounded, strain relieved, and sealed from moisture and dust in accordance with IP68. The cable glands' contact springs establish a continuous electrical path from the shield of the cable to the equipment ground, creating a secure shield connection. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112270 AVAILABILITY : In Stock SERIES : SKINTOP® MS-SC THREAD TYPE : PG THREAD SIZE : 36 THREAD LENGTH (IN) : 0.591 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.748 - 1.260 CLAMPING RANGE (MM) : 19 - 32 OVERALL LENGTH (IN) : 2.441 BUSHING : CR INSERT : Polyamide LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.969 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C STANDARDS/APPROVALS : UL Approved
Description
The LAPP SKINTOP® MS-SC PG is uniquely designed to address EMI concerns with its simplified grounding feature. In a few easy steps the cable is grounded, strain relieved, and sealed from moisture and dust in accordance with IP68. The cable glands' contact springs establish a continuous electrical path from the shield of the cable to the equipment ground, creating a secure shield connection. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112270 AVAILABILITY : In Stock SERIES : SKINTOP® MS-SC THREAD TYPE : PG THREAD SIZE : 36 THREAD LENGTH (IN) : 0.591 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.748 - 1.260 CLAMPING RANGE (MM) : 19 - 32 OVERALL LENGTH (IN) : 2.441 BUSHING : CR INSERT : Polyamide LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.969 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C STANDARDS/APPROVALS : UL Approved

Suppliers

Company
Product
Description
Supplier Links
53112270 - LAPP SKINTOP® MS-SC Strain Relief Cable Gland - 36 PG - Metallic - Standard Thread - OLF53112270 - Lapp Tannehill
Savage, MN, United States
53112270 - LAPP SKINTOP® MS-SC Strain Relief Cable Gland - 36 PG - Metallic - Standard Thread
OLF53112270
53112270 - LAPP SKINTOP® MS-SC Strain Relief Cable Gland - 36 PG - Metallic - Standard Thread OLF53112270
The LAPP SKINTOP® MS-SC PG is uniquely designed to address EMI concerns with its simplified grounding feature. In a few easy steps the cable is grounded, strain relieved, and sealed from moisture and dust in accordance with IP68. The cable glands' contact springs establish a continuous electrical path from the shield of the cable to the equipment ground, creating a secure shield connection. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112270 AVAILABILITY : In Stock SERIES : SKINTOP® MS-SC THREAD TYPE : PG THREAD SIZE : 36 THREAD LENGTH (IN) : 0.591 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.748 - 1.260 CLAMPING RANGE (MM) : 19 - 32 OVERALL LENGTH (IN) : 2.441 BUSHING : CR INSERT : Polyamide LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.969 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C STANDARDS/APPROVALS : UL Approved

The LAPP SKINTOP® MS-SC PG is uniquely designed to address EMI concerns with its simplified grounding feature. In a few easy steps the cable is grounded, strain relieved, and sealed from moisture and dust in accordance with IP68. The cable glands' contact springs establish a continuous electrical path from the shield of the cable to the equipment ground, creating a secure shield connection.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112270 AVAILABILITY : In Stock SERIES : SKINTOP® MS-SC THREAD TYPE : PG THREAD SIZE : 36 THREAD LENGTH (IN) : 0.591 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.748 - 1.260 CLAMPING RANGE (MM) : 19 - 32 OVERALL LENGTH (IN) : 2.441 BUSHING : CR INSERT : Polyamide LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.969 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C STANDARDS/APPROVALS : UL Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53112270
Product Name 53112270 - LAPP SKINTOP® MS-SC Strain Relief Cable Gland - 36 PG - Metallic - Standard Thread
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG602010R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
Ventilation Bending Cable Gland - MIV-CA12(BENDING) - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm43) - PS4T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Cable gland - M20 - ACC-CGLD-M20-P -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details