Lapp Tannehill 53112920 - LAPP SKINTOP® MS-SC Strain Relief Cable Gland - 1/2 NPT - Metallic OLF53112920

Description
The LAPP SKINTOP® MS-SC NPT is uniquely designed to address EMI concerns with its simplified grounding feature. In a few easy steps the cable is grounded, strain relieved, and sealed from moisture and dust in accordance with IP68. The cable glands' contact springs establish a continuous electrical path from the shield of the cable to the equipment ground, creating a secure shield connection. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112920 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MS-SC THREAD TYPE : NPT THREAD SIZE : 1/2 THREAD LENGTH (IN) : 0.591 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.276 - 0.512 CLAMPING RANGE (MM) : 7 - 13 OVERALL LENGTH (IN) : 1.674 BUSHING : CR INSERT : Polyamide LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.945 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved
Description
The LAPP SKINTOP® MS-SC NPT is uniquely designed to address EMI concerns with its simplified grounding feature. In a few easy steps the cable is grounded, strain relieved, and sealed from moisture and dust in accordance with IP68. The cable glands' contact springs establish a continuous electrical path from the shield of the cable to the equipment ground, creating a secure shield connection. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112920 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MS-SC THREAD TYPE : NPT THREAD SIZE : 1/2 THREAD LENGTH (IN) : 0.591 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.276 - 0.512 CLAMPING RANGE (MM) : 7 - 13 OVERALL LENGTH (IN) : 1.674 BUSHING : CR INSERT : Polyamide LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.945 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved

Suppliers

Company
Product
Description
Supplier Links
53112920 - LAPP SKINTOP® MS-SC Strain Relief Cable Gland - 1/2 NPT - Metallic - OLF53112920 - Lapp Tannehill
Savage, MN, United States
53112920 - LAPP SKINTOP® MS-SC Strain Relief Cable Gland - 1/2 NPT - Metallic
OLF53112920
53112920 - LAPP SKINTOP® MS-SC Strain Relief Cable Gland - 1/2 NPT - Metallic OLF53112920
The LAPP SKINTOP® MS-SC NPT is uniquely designed to address EMI concerns with its simplified grounding feature. In a few easy steps the cable is grounded, strain relieved, and sealed from moisture and dust in accordance with IP68. The cable glands' contact springs establish a continuous electrical path from the shield of the cable to the equipment ground, creating a secure shield connection. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112920 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MS-SC THREAD TYPE : NPT THREAD SIZE : 1/2 THREAD LENGTH (IN) : 0.591 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.276 - 0.512 CLAMPING RANGE (MM) : 7 - 13 OVERALL LENGTH (IN) : 1.674 BUSHING : CR INSERT : Polyamide LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.945 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved

The LAPP SKINTOP® MS-SC NPT is uniquely designed to address EMI concerns with its simplified grounding feature. In a few easy steps the cable is grounded, strain relieved, and sealed from moisture and dust in accordance with IP68. The cable glands' contact springs establish a continuous electrical path from the shield of the cable to the equipment ground, creating a secure shield connection.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112920 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MS-SC THREAD TYPE : NPT THREAD SIZE : 1/2 THREAD LENGTH (IN) : 0.591 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.276 - 0.512 CLAMPING RANGE (MM) : 7 - 13 OVERALL LENGTH (IN) : 1.674 BUSHING : CR INSERT : Polyamide LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.945 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53112920
Product Name 53112920 - LAPP SKINTOP® MS-SC Strain Relief Cable Gland - 1/2 NPT - Metallic
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

ALTH Cable Glands - 5308923 - Galco Industrial Electronics
Specs
Application Cable & Wire
View Details
3 Position Mini PL Cable Gland (Ps03) - PS1T20-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.2559 to 0.3346 inch (6.5 to 8.5 mm)
View Details
2 suppliers
TNCLS - lighting tncls - BARTEC
Specs
Application Cable & Wire
View Details
One Hole Type Ventilation cable gland - MG Series - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details