Lapp Tannehill 52103330 - SKINTOP® SKINDICHT® SM-PE M Counter Nuts - M25 OLF52103330

Description
LAPP's SKINTOP® SKINDICHT® SM-PE-M is a counter nut with cutting edges that guarantees optimum EMC contact by scratching the coated layer of the housing for use with all metric glands in earthing and EMC applications. LAPP part number 52103330. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52103330 AVAILABILITY : In Stock SERIES : SKINTOP SKINDICHT SM-PE M THREAD TYPE : Metric THREAD SIZE : 25 COLOR : Metallic LOCKNUT MATERIAL : Nickel-plated brass NUT THICKNESS (IN) : 0.205 NUT THICKNESS (MM) : 9 WRENCHING FLATS (IN) : 1.182 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -76°F to +392°F -60°C to +200°C
Description
LAPP's SKINTOP® SKINDICHT® SM-PE-M is a counter nut with cutting edges that guarantees optimum EMC contact by scratching the coated layer of the housing for use with all metric glands in earthing and EMC applications. LAPP part number 52103330. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52103330 AVAILABILITY : In Stock SERIES : SKINTOP SKINDICHT SM-PE M THREAD TYPE : Metric THREAD SIZE : 25 COLOR : Metallic LOCKNUT MATERIAL : Nickel-plated brass NUT THICKNESS (IN) : 0.205 NUT THICKNESS (MM) : 9 WRENCHING FLATS (IN) : 1.182 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -76°F to +392°F -60°C to +200°C

Suppliers

Company
Product
Description
Supplier Links
52103330 - SKINTOP® SKINDICHT® SM-PE M Counter Nuts - M25 - OLF52103330 - Lapp Tannehill
Savage, MN, United States
52103330 - SKINTOP® SKINDICHT® SM-PE M Counter Nuts - M25
OLF52103330
52103330 - SKINTOP® SKINDICHT® SM-PE M Counter Nuts - M25 OLF52103330
LAPP's SKINTOP® SKINDICHT® SM-PE-M is a counter nut with cutting edges that guarantees optimum EMC contact by scratching the coated layer of the housing for use with all metric glands in earthing and EMC applications. LAPP part number 52103330. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52103330 AVAILABILITY : In Stock SERIES : SKINTOP SKINDICHT SM-PE M THREAD TYPE : Metric THREAD SIZE : 25 COLOR : Metallic LOCKNUT MATERIAL : Nickel-plated brass NUT THICKNESS (IN) : 0.205 NUT THICKNESS (MM) : 9 WRENCHING FLATS (IN) : 1.182 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -76°F to +392°F -60°C to +200°C

LAPP's SKINTOP® SKINDICHT® SM-PE-M is a counter nut with cutting edges that guarantees optimum EMC contact by scratching the coated layer of the housing for use with all metric glands in earthing and EMC applications. LAPP part number 52103330.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52103330 AVAILABILITY : In Stock SERIES : SKINTOP SKINDICHT SM-PE M THREAD TYPE : Metric THREAD SIZE : 25 COLOR : Metallic LOCKNUT MATERIAL : Nickel-plated brass NUT THICKNESS (IN) : 0.205 NUT THICKNESS (MM) : 9 WRENCHING FLATS (IN) : 1.182 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -76°F to +392°F -60°C to +200°C

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF52103330
Product Name 52103330 - SKINTOP® SKINDICHT® SM-PE M Counter Nuts - M25
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601129R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Industrial Multi-Conductor Industrial Multi-Conductor - 4249610 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 1.26 inch (32 mm)
View Details
100pcs metal ventilation cable gland M16x1.5 with Bending - MIV-CA16M-Bending - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
Opening Diameter 1.5 inch (38.1 mm)
View Details
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details