Lapp Tannehill 52015765 - LAPP SKINTOP® MS Strain Relief Cable Gland - PG 36 OLF52015765

Description
LAPP SKINTOP® MS is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control equipment, including automation and robotics. LAPP part number 52015765. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52015765 AVAILABILITY : In Stock SERIES : SKINTOP® MS THREAD TYPE : PG THREAD SIZE : 36 THREAD LENGTH (IN) : 0.591 THREAD LENGTH (MM) : 15.0114 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.748 - 1.26 CLAMPING RANGE (MM) : 19 - 32 OVERALL LENGTH (IN) : 2.442 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.97 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved
Description
LAPP SKINTOP® MS is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control equipment, including automation and robotics. LAPP part number 52015765. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52015765 AVAILABILITY : In Stock SERIES : SKINTOP® MS THREAD TYPE : PG THREAD SIZE : 36 THREAD LENGTH (IN) : 0.591 THREAD LENGTH (MM) : 15.0114 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.748 - 1.26 CLAMPING RANGE (MM) : 19 - 32 OVERALL LENGTH (IN) : 2.442 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.97 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
52015765 - LAPP SKINTOP® MS Strain Relief Cable Gland - PG 36 - OLF52015765 - Lapp Tannehill
Savage, MN, United States
52015765 - LAPP SKINTOP® MS Strain Relief Cable Gland - PG 36
OLF52015765
52015765 - LAPP SKINTOP® MS Strain Relief Cable Gland - PG 36 OLF52015765
LAPP SKINTOP® MS is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control equipment, including automation and robotics. LAPP part number 52015765. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52015765 AVAILABILITY : In Stock SERIES : SKINTOP® MS THREAD TYPE : PG THREAD SIZE : 36 THREAD LENGTH (IN) : 0.591 THREAD LENGTH (MM) : 15.0114 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.748 - 1.26 CLAMPING RANGE (MM) : 19 - 32 OVERALL LENGTH (IN) : 2.442 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.97 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved

LAPP SKINTOP® MS is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control equipment, including automation and robotics. LAPP part number 52015765.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52015765 AVAILABILITY : In Stock SERIES : SKINTOP® MS THREAD TYPE : PG THREAD SIZE : 36 THREAD LENGTH (IN) : 0.591 THREAD LENGTH (MM) : 15.0114 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.748 - 1.26 CLAMPING RANGE (MM) : 19 - 32 OVERALL LENGTH (IN) : 2.442 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.97 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF52015765
Product Name 52015765 - LAPP SKINTOP® MS Strain Relief Cable Gland - PG 36
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm33) - PS3T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
View Details
EMC Brass Cable Glands -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Weatherproof Cable Gland - RMW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 1.97 inch (8 to 50 mm)
View Details