Lapp Tannehill 53111010 - LAPP SKINTOP® ST-M Strain Relief Cable Gland - 16 Metric - Gray - Standard Thread OLF53111010

Description
LAPP's SKINTOP® ST-M product line offers high oil-resistance for maximum realiability, wide clamping ranges, vibration protection, and optimum strain relief. These IP69 approved cord grips are proven to withstand the most demanding industrial machinery cleaning from high-pressure cleaners and hot water. LAPP part number 53111010. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53111010 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® ST-M THREAD TYPE : Metric THREAD SIZE : 16 THREAD LENGTH (MM) : 8 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (MM) : 4.5-10 BUSHING : CR LOCKNUT : Not Included DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : CE Approved
Description
LAPP's SKINTOP® ST-M product line offers high oil-resistance for maximum realiability, wide clamping ranges, vibration protection, and optimum strain relief. These IP69 approved cord grips are proven to withstand the most demanding industrial machinery cleaning from high-pressure cleaners and hot water. LAPP part number 53111010. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53111010 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® ST-M THREAD TYPE : Metric THREAD SIZE : 16 THREAD LENGTH (MM) : 8 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (MM) : 4.5-10 BUSHING : CR LOCKNUT : Not Included DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
53111010 - LAPP SKINTOP® ST-M Strain Relief Cable Gland - 16 Metric - Gray - Standard Thread - OLF53111010 - Lapp Tannehill
Savage, MN, United States
53111010 - LAPP SKINTOP® ST-M Strain Relief Cable Gland - 16 Metric - Gray - Standard Thread
OLF53111010
53111010 - LAPP SKINTOP® ST-M Strain Relief Cable Gland - 16 Metric - Gray - Standard Thread OLF53111010
LAPP's SKINTOP® ST-M product line offers high oil-resistance for maximum realiability, wide clamping ranges, vibration protection, and optimum strain relief. These IP69 approved cord grips are proven to withstand the most demanding industrial machinery cleaning from high-pressure cleaners and hot water. LAPP part number 53111010. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53111010 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® ST-M THREAD TYPE : Metric THREAD SIZE : 16 THREAD LENGTH (MM) : 8 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (MM) : 4.5-10 BUSHING : CR LOCKNUT : Not Included DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : CE Approved

LAPP's SKINTOP® ST-M product line offers high oil-resistance for maximum realiability, wide clamping ranges, vibration protection, and optimum strain relief. These IP69 approved cord grips are proven to withstand the most demanding industrial machinery cleaning from high-pressure cleaners and hot water. LAPP part number 53111010.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53111010 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® ST-M THREAD TYPE : Metric THREAD SIZE : 16 THREAD LENGTH (MM) : 8 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (MM) : 4.5-10 BUSHING : CR LOCKNUT : Not Included DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53111010
Product Name 53111010 - LAPP SKINTOP® ST-M Strain Relief Cable Gland - 16 Metric - Gray - Standard Thread
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

TNCLS - lighting tncls - BARTEC
Specs
Application Cable & Wire
View Details
Standard Straight-Through Cable Gland - 4220732 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Polyamide 6
Mounting Size 1.26 inch (32 mm)
View Details
2 suppliers
Cable Glands - 6988717 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
View Details
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details