LAPP SKINTOP® SLR FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number 53015920.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53015920 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SLR FLEX THREAD TYPE : PG THREAD SIZE : 11 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.079 - 0.276 CLAMPING RANGE (MM) : 2 - 7 OVERALL LENGTH (IN) : 3.386 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.866 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved
| Lapp Tannehill | |
|---|---|
| Product Category | Sealing Glands |
| Product Number | OLF53015920 |
| Product Name | 53015920 - LAPP SKINTOP® SLR FLEX Strain Relief Cable Gland - PG 11 - Black - No Locknut |
| Application | Cable & Wire |