Lapp Tannehill Datasheets for Cable Glands
Cable glands are bulkhead modules that allow barrier penetration while providing sealing protection. They are commonly known as sealing glands or strain reliefs and have the ability to seal around one or multiple wires, cables or probes. They are available in plastic and metal configurations.
Cable Glands: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| LAPP SKINTOP® BT bell-shape provides protection against excessive bending of flexible cables and wires used on hand-held equipment, flexing machine parts, and apparatus engineering. LAPP part number 53015410. MANUFACTURER :... | |
| LAPP SKINTOP® BT bell-shape provides protection against excessive bending of flexible cables and wires used on hand-held equipment, flexing machine parts, and apparatus engineering. LAPP part number 53015420. MANUFACTURER :... | |
| LAPP SKINTOP® BT bell-shape provides protection against excessive bending of flexible cables and wires used on hand-held equipment, flexing machine parts, and apparatus engineering. LAPP part number 53015430. MANUFACTURER :... | |
| LAPP SKINTOP® BT bell-shape provides protection against excessive bending of flexible cables and wires used on hand-held equipment, flexing machine parts, and apparatus engineering. LAPP part number 53015440. MANUFACTURER :... | |
| LAPP SKINTOP® BT bell-shape provides protection against excessive bending of flexible cables and wires used on hand-held equipment, flexing machine parts, and apparatus engineering. LAPP part number 53015450. MANUFACTURER :... | |
| LAPP SKINTOP® BT-M bell-shape provides protection against excessive bending of flexible cables and wires used on hand-held equipment, flexing machine parts, and apparatus engineering. LAPP part number 53017420. MANUFACTURER :... | |
| LAPP SKINTOP® BT-M bell-shape provides protection against excessive bending of flexible cables and wires used on hand-held equipment, flexing machine parts, and apparatus engineering. LAPP part number 53017430. MANUFACTURER :... | |
| LAPP SKINTOP® BT-M bell-shape provides protection against excessive bending of flexible cables and wires used on hand-held equipment, flexing machine parts, and apparatus engineering. LAPP part number 53017440. MANUFACTURER :... | |
| LAPP SKINTOP® CLICK FLEX is an innovative cable insertion system that provides fast, highly flexible assembly. Easy snap-in-place installation results in fixed, centered, strain relief with maximum protection in seconds. | |
| LAPP SKINTOP® CLICK is an innovative cable insertion system that provides fast, highly flexible assembly. Easy snap-in-place installation results in fixed, centered, strain relief with maximum protection in seconds. Mounting... | |
| LAPP SKINTOP® CLICK-R is an innovative cable insertion system that provides fast, highly flexible assembly that includes a reducer bushing. Easy snap-in-place installation results in fixed, centered, strain relief with... | |
| LAPP SKINTOP® COLD strain relief cable glands are designed for areas where mechanical stability and cold resistance are critical. Typical applications include cold storage facilities, offshore areas, and plant engineering. | |
| LAPP SKINTOP® COLD-R strain relief cable glands with reducer bushing are designed for areas where mechanical stability and cold resistance are critical. Typical applications include cold storage facilities, offshore areas,... | |
| LAPP SKINTOP® DIX-M part number 53316230 is a multiple cable sealing bushing that has 2 x 0.118 inch holes and is used with SKINTOP® sizes M16 and NPT 3/8. LAPP... | |
| LAPP SKINTOP® DIX-M part number 53320250 is a multiple cable sealing bushing that has 2 x 0.197 inch holes and is used with SKINTOP® sizes M20 and NPT 1/2. LAPP... | |
| LAPP SKINTOP® DIX-M part number 53320260 is a multiple cable sealing bushing that has 2 x 0.236 inch holes and is used with SKINTOP® sizes M20 and NPT 1/2. LAPP... | |
| LAPP SKINTOP® DIX-M part number 53325260 is a multiple cable sealing bushing that has 2 x 0.236 inch holes and is used with SKINTOP® sizes M25 and NPT 3/4. LAPP... | |
| LAPP SKINTOP® DIX-M part number 53325350 is a multiple cable sealing bushing that has 3 x 0.197 inch holes and is used with SKINTOP® sizes M25 and NPT 3/4. LAPP... | |
| LAPP SKINTOP® DIX-M part number 53325450 is a multiple cable sealing bushing that has 4 x 0.197 inch holes and is used with SKINTOP® sizes M25 and NPT 3/4. LAPP... | |
| LAPP SKINTOP® DIX-M part number 53332370 is a multiple cable sealing bushing that has 3 x 0.275 inch holes and is used with SKINTOP® sizes M32 and NPT 1. LAPP... | |
| LAPP SKINTOP® DIX-M part number 53332940 is a multiple cable sealing bushing that has 9 x 0.157 inch holes and is used with SKINTOP® sizes M32 and NPT 1. LAPP... | |
| LAPP SKINTOP® DIX-M part number 53340590 is a multiple cable sealing bushing that has 5 x 0.354 inch holes and is used with SKINTOP® sizes M40 and NPT 1/1/4. LAPP... | |
| LAPP SKINTOP® DIX-M part number 53340670 is a multiple cable sealing bushing that has 6 x 0.275 inch holes and is used with SKINTOP® sizes M40 and NPT 1/1/4. LAPP... | |
| LAPP SKINTOP® DIX-M part number 53340969 is a multiple cable sealing bushing that has 9 x 0.271 inch holes and is used with SKINTOP® sizes M40 and NPT 1/1/4. LAPP... | |
| LAPP SKINTOP® DIX-M part number 53350118 is a multiple cable sealing bushing that has 11 x 0.315 inch holes and is used with SKINTOP® sizes M50 and NPT 1/1/2. LAPP... | |
| LAPP SKINTOP® DIX-M part number 53350147 is a multiple cable sealing bushing that has 14 x 0.275 inch holes and is used with SKINTOP® sizes M50 and NPT 1/1/2. LAPP... | |
| LAPP SKINTOP® DIX-M part number 53350164 is a multiple cable sealing bushing that has 16 x 0.157 inch holes and is used with SKINTOP® sizes M50 and NPT 1/1/2. LAPP... | |
| LAPP SKINTOP® DIX-M part number 53350166 is a multiple cable sealing bushing that has 16 x 0.236 inch holes and is used with SKINTOP® sizes M50 and NPT 1/1/2. LAPP... | |
| LAPP SKINTOP® DIX-M part number 53350680 is a multiple cable sealing bushing that has 6 x 0.315 inch holes and is used with SKINTOP® sizes M50 and NPT 1/1/2. LAPP... | |
| LAPP SKINTOP® DIX-M part number 53350780 is a multiple cable sealing bushing that has 7 x 0.315 inch holes and is used with SKINTOP® sizes M50 and NPT 1/1/2. LAPP... | |
| LAPP SKINTOP® DIX-M part number 53350870 is a multiple cable sealing bushing that has 8 x 0.275 inch holes and is used with SKINTOP® sizes M50 and NPT 1/1/2. LAPP... | |
| LAPP SKINTOP® GRIP-M is a double-strap strain relief cable gland with a high level of strain relief for harsh environmental conditions. Appropriate for portable equipment, cranes, conveying machinery, and systems... | |
| LAPP SKINTOP® HYGIENIC is a stainless steel cable gland that uses FDA-approved material and is designed with special features which prevent micro-organisms and bacteria from sticking to the surface. It... | |
| LAPP SKINTOP® HYGIENIC SC is a stainless steel cable gland for EMC applications that uses FDA-approved material and is designed with special design features which prevent micro-organisms and bacteria from... | |
| LAPP SKINTOP® HYGIENIC-R is a stainless steel cable gland with reducer bushing that uses FDA-approved material and is designed with special features which prevent micro-organisms and bacteria from sticking to... | |
| LAPP SKINTOP® INOX is a stainless steel cable gland with special design features that prevent micro-organisms and bacteria from sticking to the surface. The gland has an IP68/69 rating and... | |
| LAPP SKINTOP® INOX SC is a stainless steel cable gland for EMC applications with special design features that prevent micro-organisms and bacteria from sticking to the surface. The gland has... | |
| LAPP SKINTOP® INOX-R is a stainless steel cable gland (with reducer bushing) with special design features that prevent micro-organisms and bacteria from sticking to the surface. The gland has an... | |
| LAPP SKINTOP® K-M ATEX plus was developed for use in areas with risk of explosion and cables used with fail-safe circuits in housings and devices that require class "e" security. | |
|
54115205 - LAPP SKINTOP® KR-M ATEX plus Strain Relief Cable Gland - M12 x 1.5 - Black -- OLF54115205
54115215 - LAPP SKINTOP® KR-M ATEX plus Strain Relief Cable Gland - M16 x 1.5 - Black -- OLF54115215
54115225 - LAPP SKINTOP® KR-M ATEX plus Strain Relief Cable Gland - M20 x 1.5 - Black -- OLF54115225
54115235 - LAPP SKINTOP® KR-M ATEX plus Strain Relief Cable Gland - M25 x 1.5 - Black -- OLF54115235
54115245 - LAPP SKINTOP® KR-M ATEX plus Strain Relief Cable Gland - M32 x 1.5 - Black -- OLF54115245
54115255 - LAPP SKINTOP® KR-M ATEX plus Strain Relief Cable Gland - M40 x 1.5 - Black -- OLF54115255
54115265 - LAPP SKINTOP® KR-M ATEX plus Strain Relief Cable Gland - M50 x 1.5 - Black -- OLF54115265
|
LAPP SKINTOP® KR-M ATEX plus was developed for use in areas with risk of explosion and cables used with fail-safe circuits in housings and devices that require class "e" security. |
| LAPP SKINTOP® MS is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of... | |
| LAPP SKINTOP® MS-M ATEX BRUSH was developed for safe use in areas with risk of explosion and for cables used with fail-safe circuits in housings and devices which require class... | |
| LAPP SKINTOP® MS-M ATEX were developed for use in areas with risk of explosion and for cables used with fail-safe circuits in housings and devices which require class "e" security. | |
| LAPP SKINTOP® MS-M is a superior quality, liquid-tight metallic cable gland intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of... | |
| LAPP SKINTOP® MS-M-XL is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness, durability, and long threads are required. LAPP part number 53112005. MANUFACTURER : LAPP MANUFACTURER... | |
| LAPP SKINTOP® MS-M-XL is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness, durability, and long threads are required. LAPP part number 53112015. MANUFACTURER : LAPP MANUFACTURER... | |
| LAPP SKINTOP® MS-M-XL is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness, durability, and long threads are required. LAPP part number 53112025. MANUFACTURER : LAPP MANUFACTURER... | |
| LAPP SKINTOP® MS-M-XL is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness, durability, and long threads are required. LAPP part number 53112035. MANUFACTURER : LAPP MANUFACTURER... | |
| LAPP SKINTOP® MS-M-XL is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness, durability, and long threads are required. LAPP part number 53112045. MANUFACTURER : LAPP MANUFACTURER... | |
| LAPP SKINTOP® MS-M-XL is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness, durability, and long threads are required. LAPP part number 53112055. MANUFACTURER : LAPP MANUFACTURER... | |
| LAPP SKINTOP® MS-M-XL is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness, durability, and long threads are required. LAPP part number 53112065. MANUFACTURER : LAPP MANUFACTURER... | |
| LAPP SKINTOP® MS-NPT is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness and durability are required. LAPP part number 53112004. MANUFACTURER : LAPP MANUFACTURER PART NUMBER... | |
| LAPP SKINTOP® MS-NPT is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness and durability are required. LAPP part number 53112014. MANUFACTURER : LAPP MANUFACTURER PART NUMBER... | |
| LAPP SKINTOP® MS-NPT is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness and durability are required. LAPP part number 53112024. MANUFACTURER : LAPP MANUFACTURER PART NUMBER... | |
| LAPP SKINTOP® MS-NPT is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness and durability are required. LAPP part number 53112034. MANUFACTURER : LAPP MANUFACTURER PART NUMBER... | |
| LAPP SKINTOP® MS-NPT is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness and durability are required. LAPP part number 53112044. MANUFACTURER : LAPP MANUFACTURER PART NUMBER... | |
| LAPP SKINTOP® MS-NPT is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness and durability are required. LAPP part number 53112054. MANUFACTURER : LAPP MANUFACTURER PART NUMBER... | |
| LAPP SKINTOP® MS-NPT is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness and durability are required. LAPP part number 53112064. MANUFACTURER : LAPP MANUFACTURER PART NUMBER... | |
| LAPP SKINTOP® MS-NPT is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness and durability are required. LAPP part number 53112074. MANUFACTURER : LAPP MANUFACTURER PART NUMBER... | |
| LAPP SKINTOP® MS-XL is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness, durability and long threads are required. These cable glands are suitable for a wide... | |
| LAPP SKINTOP® MSR is a superior quality, liquid-tight, metallic cable gland with reducer bushing intended for applications where ruggedness and durability are required. These cable glands are suitable for a... | |
| LAPP SKINTOP® MSR-M ATEX were developed for use in areas with risk of explosion and for cables used with fail-safe circuits in housings and devices which require class "e" security. | |
| LAPP SKINTOP® MSR-M-XL is a superior quality, liquid-tight, metallic cable gland with reducer bushing intended for applications where ruggedness, durability, and long threads are required. LAPP part number 53112105. MANUFACTURER... | |
| LAPP SKINTOP® MSR-M-XL is a superior quality, liquid-tight, metallic cable gland with reducer bushing intended for applications where ruggedness, durability, and long threads are required. LAPP part number 53112115. MANUFACTURER... | |
| LAPP SKINTOP® MSR-M-XL is a superior quality, liquid-tight, metallic cable gland with reducer bushing intended for applications where ruggedness, durability, and long threads are required. LAPP part number 53112125. MANUFACTURER... | |
| LAPP SKINTOP® MSR-M-XL is a superior quality, liquid-tight, metallic cable gland with reducer bushing intended for applications where ruggedness, durability, and long threads are required. LAPP part number 53112135. MANUFACTURER... | |
| LAPP SKINTOP® MSR-M-XL is a superior quality, liquid-tight, metallic cable gland with reducer bushing intended for applications where ruggedness, durability, and long threads are required. LAPP part number 53112145. MANUFACTURER... | |
| LAPP SKINTOP® MSR-M-XL is a superior quality, liquid-tight, metallic cable gland with reducer bushing intended for applications where ruggedness, durability, and long threads are required. LAPP part number 53112155. MANUFACTURER... | |
| LAPP SKINTOP® MSR-M-XL is a superior quality, liquid-tight, metallic cable gland with reducer bushing intended for applications where ruggedness, durability, and long threads are required. LAPP part number 53112165. MANUFACTURER... | |
| LAPP SKINTOP® MSR-NPT is a superior quality, liquid-tight, metallic cable gland with reducer bushing intended for applications where ruggedness and durability are required. LAPP part number 53112006. MANUFACTURER : LAPP... | |
| LAPP SKINTOP® MSR-NPT is a superior quality, liquid-tight, metallic cable gland with reducer bushing intended for applications where ruggedness and durability are required. LAPP part number 53112016. MANUFACTURER : LAPP... | |
| LAPP SKINTOP® MSR-NPT is a superior quality, liquid-tight, metallic cable gland with reducer bushing intended for applications where ruggedness and durability are required. LAPP part number 53112026. MANUFACTURER : LAPP... | |
| LAPP SKINTOP® MSR-NPT is a superior quality, liquid-tight, metallic cable gland with reducer bushing intended for applications where ruggedness and durability are required. LAPP part number 53112036. MANUFACTURER : LAPP... | |
| LAPP SKINTOP® MSR-NPT is a superior quality, liquid-tight, metallic cable gland with reducer bushing intended for applications where ruggedness and durability are required. LAPP part number 53112046. MANUFACTURER : LAPP... | |
| LAPP SKINTOP® MSR-NPT is a superior quality, liquid-tight, metallic cable gland with reducer bushing intended for applications where ruggedness and durability are required. LAPP part number 53112056. MANUFACTURER : LAPP... | |
| LAPP SKINTOP® MSR-NPT is a superior quality, liquid-tight, metallic cable gland with reducer bushing intended for applications where ruggedness and durability are required. LAPP part number 53112066. MANUFACTURER : LAPP... | |
| LAPP SKINTOP® MSR-NPT is a superior quality, liquid-tight, metallic cable gland with reducer bushing intended for applications where ruggedness and durability are required. LAPP part number 53112076. MANUFACTURER : LAPP... | |
| LAPP SKINTOP® MSR-XL is a superior quality, liquid-tight, metallic cable gland with reducer bushing intended for applications where ruggedness, durability and long threads are required. These cable glands are suitable... | |
| LAPP SKINTOP® SKINDICHT® SM-PE is a PG 9 grounding locknut, required where varnished, anodized, and powder-coated housings are used. Raised edges cut through the insulating layer when tighened, guaranteeing optimum... | |
|
53015600 - LAPP SKINTOP® SL FLEX Strain Relief Cable Gland - PG 7 - Gray - No Locknut -- OLF53015600
|
LAPP SKINTOP® SL FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and... |
| LAPP SKINTOP® SLM FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and... | |
| LAPP SKINTOP® SLR FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and... | |
| LAPP SKINTOP® SOLAR (plus) cable glands are designed to meet the increasingly strict requirements for solar equipment. Excellent weather resistance in hot conditions, rain, snow, or ice. LAPP part number... | |
| LAPP SKINTOP® SOLAR cable glands are designed to meet the increasingly strict requirements for solar equipment. Excellent weather resistance in hot conditions, rain, snow, or ice. LAPP part number 53113300. | |
| LAPP SKINTOP® SOLAR cable glands are designed to meet the increasingly strict requirements for solar equipment. Excellent weather resistance in hot conditions, rain, snow, or ice. LAPP part number 53113310. | |
| LAPP SKINTOP® ST-HF-M is an easy-to-assemble, halogen-free, metric cable gland for use when personal and property protection is a priority such as public buildings, underground railways, mass transportation systems, ventilation... | |
| LAPP's SKINTOP® BRUSH Add-on is a M20 x 1.5 EMC fitting for polyamide glands. The brush design provides 360° screen contact as well as reliable EMI protection. LAPP part number... | |
| LAPP's SKINTOP® BRUSH Add-on is a M32 x 1.5 EMC fitting for polyamide glands. The brush design provides 360° screen contact as well as reliable EMI protection. LAPP part number... | |
| LAPP's SKINTOP® BRUSH Add-on is a M40 x 1.5 EMC fitting for polyamide glands. The brush design provides 360° screen contact as well as reliable EMI protection. LAPP part number... | |
| LAPP's SKINTOP® BRUSH Add-on is a M50 x 1.5 EMC fitting for polyamide glands. The brush design provides 360° screen contact as well as reliable EMI protection. LAPP part number... | |
| LAPP's SKINTOP® CUBE MULTI provides optimum sealing, strain relief, and packing density. High-strength gel bushing inserts allow for easy installation and removal of cables. When routed through the gel membrane,... | |
| LAPP's SKINTOP® CUBE provides an innovative approach to multi-cable bushing systems. Fast and easy assembly and disassembly than other multi-cable bushing systems Inventory reduced by large 4-16mm clamping range Modules... | |
| LAPP's SKINTOP® DIX-AS-I is a M 20 cable bushing for UNITRONIC® Asi bus cable. LAPP part number 53611001. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53611001 AVAILABILITY : Contact 800-633-6339... | |
| LAPP's SKINTOP® DIX-AS-I is a PG 11 cable bushing for UNITRONIC® Asi bus cable. LAPP part number 53611000. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53611000 AVAILABILITY : Contact 800-633-6339... | |
| LAPP's SKINTOP® DIX-DV part number 53100006 is an insert for SKINTOP® DIX NPT, PG, and metric bushings with a diameter of 0.236 inches. LAPP part number 53100006. MANUFACTURER : LAPP... | |
| LAPP's SKINTOP® GMP-GL is a black hexagonal locknut with 11 PG threading, designed for use with SKINTOP®cable glands and is available in a halogen-free material. LAPP part number 53019220. MANUFACTURER... | |
| LAPP's SKINTOP® GMP-GL is a black hexagonal locknut with 13 PG threading, designed for use with SKINTOP®cable glands and is available in a halogen-free material. LAPP part number 53019230. MANUFACTURER... | |
| LAPP's SKINTOP® GMP-GL is a black hexagonal locknut with 16 PG threading, designed for use with SKINTOP®cable glands and is available in a halogen-free material. LAPP part number 53019240. MANUFACTURER... | |
| LAPP's SKINTOP® GMP-GL is a black hexagonal locknut with 21 PG threading, designed for use with SKINTOP®cable glands and is available in a halogen-free material. LAPP part number 53019250. MANUFACTURER... | |
| LAPP's SKINTOP® GMP-GL is a black hexagonal locknut with 36 PG threading, designed for use with SKINTOP®cable glands and is available in a halogen-free material. LAPP part number 53019270. MANUFACTURER... | |
| LAPP's SKINTOP® GMP-GL is a black hexagonal locknut with 7 PG threading, designed for use with SKINTOP®cable glands and is available in a halogen-free material. LAPP part number 53019200. MANUFACTURER... | |
| LAPP's SKINTOP® GMP-GL is a black hexagonal locknut with 9 PG threading, designed for use with SKINTOP®cable glands and is available in a halogen-free material. LAPP part number 53019210. MANUFACTURER... | |
| LAPP's SKINTOP® GMP-GL is a gray hexagonal locknut with 42 PG threading, designed for use with SKINTOP®cable glands and is available in a halogen-free material. LAPP part number 53019080. MANUFACTURER... | |
| LAPP's SKINTOP® GMP-GL is a gray hexagonal locknut with 48 PG threading, designed for use with SKINTOP®cable glands and is available in a halogen-free material. LAPP part number 53019090. MANUFACTURER... | |
| LAPP's SKINTOP® GMP-GL-M is a black hexagonal locknut with 50 Metric threading, designed for use with SKINTOP®cable glands and is available in a halogen-free material. LAPP part number 53119160. MANUFACTURER... | |
| LAPP's SKINTOP® GMP-GL-M is a black hexagonal locknut with 63 Metric threading, designed for use with SKINTOP®cable glands and is available in a halogen-free material. LAPP part number 53119170. MANUFACTURER... | |
| LAPP's SKINTOP® GMP-GL-M is a gray hexagonal locknut with 50 Metric threading, designed for use with SKINTOP®cable glands and is available in a halogen-free material. LAPP part number 53119060. MANUFACTURER... | |
| LAPP's SKINTOP® GMP-GL-M is a gray hexagonal locknut with 63 Metric threading, designed for use with SKINTOP®cable glands and is available in a halogen-free material. LAPP part number 53119070. MANUFACTURER... | |
| LAPP's SKINTOP® GMP-HF-M is a light gray hexagonal locknut with 12 Metric threading, designed for use with SKINTOP®cable glands and is available in a halogen-free material. LAPP part number 53119200. | |
| LAPP's SKINTOP® GMP-HF-M is a light gray hexagonal locknut with 16 Metric threading, designed for use with SKINTOP®cable glands and is available in a halogen-free material. LAPP part number 53119210. | |
| LAPP's SKINTOP® GMP-HF-M is a light gray hexagonal locknut with 20 Metric threading, designed for use with SKINTOP®cable glands and is available in a halogen-free material. LAPP part number 53119220. | |
| LAPP's SKINTOP® GMP-HF-M is a light gray hexagonal locknut with 25 Metric threading, designed for use with SKINTOP®cable glands and is available in a halogen-free material. LAPP part number 53119230. | |
| LAPP's SKINTOP® GMP-HF-M is a light gray hexagonal locknut with 32 Metric threading, designed for use with SKINTOP®cable glands and is available in a halogen-free material. LAPP part number 53119240. | |
| LAPP's SKINTOP® GMP-HF-M is a light gray hexagonal locknut with 50 Metric threading, designed for use with SKINTOP®cable glands and is available in a halogen-free material. LAPP part number 53119260. | |
| LAPP's SKINTOP® MULTI provides IP68 protection and a frameless, low-profile design. The adhesive effect of the gel on the back side of the bushing system allows for quick positioning during... | |
| LAPP's SKINTOP® SKINDICHT® CN/CN-M is a chromium-nickel steel strain relief with PG thread that is able to withstand extree temperature. This gland is ideal for harsh environments, including pharmaceutical, petrochemical,... | |
| LAPP's SKINTOP® SKINDICHT® DIX is a 1 cable sealing bushing for PG 16 polyamide strain relief cable glands. LAPP part number 53616140. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53616140... | |
| LAPP's SKINTOP® SKINDICHT® DIX is a 2 cable sealing bushing for PG 13 and NPT 1/2" polyamide strain relief cable glands. LAPP part number 53613250. MANUFACTURER : LAPP MANUFACTURER PART... | |
| LAPP's SKINTOP® SKINDICHT® DIX is a 2 cable sealing bushing for PG 16 polyamide strain relief cable glands. LAPP part number 53616260. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53616260... | |
| LAPP's SKINTOP® SKINDICHT® DIX is a 2 cable sealing bushing for PG 29 and NPT 1" polyamide strain relief cable glands. LAPP part number 53629290. MANUFACTURER : LAPP MANUFACTURER PART... | |
| LAPP's SKINTOP® SKINDICHT® DIX is a 2 cable sealing bushing for PG 9 and NPT ?" polyamide strain relief cable glands. LAPP part number 53609230. MANUFACTURER : LAPP MANUFACTURER PART... | |
| LAPP's SKINTOP® SKINDICHT® DIX is a 2 cable sealing bushing with 0.098 inch holes for PG 11 polyamide strain relief cable glands. LAPP part number 53611225. MANUFACTURER : LAPP MANUFACTURER... | |
| LAPP's SKINTOP® SKINDICHT® DIX is a 2 cable sealing bushing with 0.098 inch holes for PG 16 polyamide strain relief cable glands. LAPP part number 53616225. MANUFACTURER : LAPP MANUFACTURER... | |
| LAPP's SKINTOP® SKINDICHT® DIX is a 2 cable sealing bushing with 0.157 inch holes for PG 11 polyamide strain relief cable glands. LAPP part number 53611240. MANUFACTURER : LAPP MANUFACTURER... | |
| LAPP's SKINTOP® SKINDICHT® DIX is a 2 cable sealing bushing with 0.157 inch holes for PG 16 polyamide strain relief cable glands. LAPP part number 53616240. MANUFACTURER : LAPP MANUFACTURER... | |
| LAPP's SKINTOP® SKINDICHT® DIX is a 2 cable sealing bushing with 0.276 inch holes for PG 21 and NPT 3/4" polyamide strain relief cable glands. LAPP part number 53621270. MANUFACTURER... | |
| LAPP's SKINTOP® SKINDICHT® DIX is a 2 cable sealing bushing with 0.315 inch holes for PG 21 and NPT 3/4" polyamide strain relief cable glands. LAPP part number 53621280. MANUFACTURER... | |
| LAPP's SKINTOP® SKINDICHT® DIX is a 3 cable sealing bushing for PG 11 polyamide strain relief cable glands. LAPP part number 53611330. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53611330... | |
| LAPP's SKINTOP® SKINDICHT® DIX is a 3 cable sealing bushing for PG 13 and NPT 1/2" polyamide strain relief cable glands. LAPP part number 53613340. MANUFACTURER : LAPP MANUFACTURER PART... | |
| LAPP's SKINTOP® SKINDICHT® DIX is a 3 cable sealing bushing for PG 16 polyamide strain relief cable glands. LAPP part number 53616340. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53616340... | |
| LAPP's SKINTOP® SKINDICHT® DIX is a 3 cable sealing bushing with 0.197 inch holes for PG 16 polyamide strain relief cable glands. LAPP part number 53616350. MANUFACTURER : LAPP MANUFACTURER... | |
| LAPP's SKINTOP® SKINDICHT® DIX is a 3 cable sealing bushing with 0.197 inch holes for PG 16 polyamide strain relief cable glands. LAPP part number 53616356. MANUFACTURER : LAPP MANUFACTURER... | |
| LAPP's SKINTOP® SKINDICHT® DIX is a 3 cable sealing bushing with 0.275 inch holes for PG 21 and NPT 3/4" polyamide strain relief cable glands. LAPP part number 53621370. MANUFACTURER... | |
| LAPP's SKINTOP® SKINDICHT® DIX is a 4 cable sealing bushing for PG 11 polyamide strain relief cable glands. LAPP part number 53611430. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53611430... | |
| LAPP's SKINTOP® SKINDICHT® DIX is a 4 cable sealing bushing for PG 13 and NPT 1/2" polyamide strain relief cable glands. LAPP part number 53613440. MANUFACTURER : LAPP MANUFACTURER PART... | |
| LAPP's SKINTOP® SKINDICHT® DIX is a 4 cable sealing bushing for PG 7 polyamide strain relief cable glands. LAPP part number 53607417. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53607417... | |
| LAPP's SKINTOP® SKINDICHT® DIX is a 4 cable sealing bushing with 0.236 inch holes for PG 21 and NPT 3/4" polyamide strain relief cable glands. LAPP part number 53621460. MANUFACTURER... | |
| LAPP's SKINTOP® SKINDICHT® DIX is a 4 cable sealing bushing with 0.354 inch holes for PG 29 and NPT 1" polyamide strain relief cable glands. LAPP part number 53629490. MANUFACTURER... | |
| LAPP's SKINTOP® SKINDICHT® DIX is a 5 cable sealing bushing with 0.22 inch holes for PG 29 and NPT 1" polyamide strain relief cable glands. LAPP part number 53629556. MANUFACTURER... | |
| LAPP's SKINTOP® SKINDICHT® DIX is a 6 cable sealing bushing for PG 29 and NPT 1" polyamide strain relief cable glands. LAPP part number 53629675. MANUFACTURER : LAPP MANUFACTURER PART... | |
| LAPP's SKINTOP® SKINDICHT® SM 11 PG is a metallic locknut for PG strain relief cable glands. These are required any time glands must be fastened to a housing, and tapped... | |
| LAPP's SKINTOP® SKINDICHT® SM 13 PG is a metallic locknut for PG strain relief cable glands. These are required any time glands must be fastened to a housing, and tapped... | |
| LAPP's SKINTOP® SKINDICHT® SM 7 PG is a metallic locknut for PG strain relief cable glands. These are required any time glands must be fastened to a housing, and tapped... | |
| LAPP's SKINTOP® SKINDICHT® SM-M 12 Metric is a metallic locknut for Metric strain relief cable glands. These are required any time glands must be fastened to a housing, and tapped... | |
| LAPP's SKINTOP® SKINDICHT® SM-M 16 Metric is a metallic locknut for Metric strain relief cable glands. These are required any time glands must be fastened to a housing, and tapped... | |
| LAPP's SKINTOP® SKINDICHT® SM-PE-M is a counter nut with cutting edges that guarantees optimum EMC contact by scratching the coated layer of the housing for use with all metric glands... | |
| LAPP's SKINTOP® SKINDICHT® SR is a a compact strain relief cable gland made of corrosion-resistant nickel-plated brass. Saddle clamps achieve strain relief and a neoprene bushing protect the cable from... | |
| LAPP's SKINTOP® SKINDICHT® SR-M is a a compact strain relief cable gland made of corrosion-resistant nickel-plated brass. Saddle clamps achieve strain relief and a neoprene bushing protect the cable from... | |
| LAPP's SKINTOP® SKINDICHT® SVF series provides compact, nickel-plated brass strain relief cable gland with PG 21 threading for flat and festoon cables and is ideal for use with OLFLEX® FLAT,... | |
| LAPP's SKINTOP® ST-M ISO product line offers high oil-resistance for maximum realiability, wide clamping ranges, vibration protection, and optimum strain relief. These IP69 approved cord grips are proven to withstand... | |
| LAPP's SKINTOP® ST-M product line offers high oil-resistance for maximum realiability, wide clamping ranges, vibration protection, and optimum strain relief. These IP69 approved cord grips are proven to withstand the... | |
| LAPP's SKINTOP® STR-M ISO product line offers high oil-resistance for maximum realiability, wide clamping ranges, vibration protection, and optimum strain relief. These IP69 approved cord grips are proven to withstand... | |
| LAPP's SKINTOP® STR-M product line offers high oil-resistance for maximum realiability, wide clamping ranges, vibration protection, and optimum strain relief. These IP69 approved cord grips are proven to withstand the... | |
| The LAPP SKINTOP® MS-NPT provides centered, fixed strain relief with a liquid-tight and dust-proof seal, all in one step. Simply insert the cable, push the braid shield under the innovative... | |
| The LAPP SKINTOP® MS-SC metric is uniquely designed to address EMI concerns with its simplified grounding feature and lead free design. In a few easy steps the cable is grounded,... | |
| The LAPP SKINTOP® MS-SC metric is uniquely designed to address EMI concerns with its simplified grounding feature. In a few easy steps the cable is grounded, strain relieved, and sealed... | |
| The LAPP SKINTOP® MS-SC NPT is uniquely designed to address EMI concerns with its simplified grounding feature. In a few easy steps the cable is grounded, strain relieved, and sealed... | |
| The LAPP SKINTOP® MS-SC PG is uniquely designed to address EMI concerns with its simplified grounding feature. In a few easy steps the cable is grounded, strain relieved, and sealed... |
| Next >> |