Lapp Tannehill 54115215 - LAPP SKINTOP® KR-M ATEX plus Strain Relief Cable Gland - M16 x 1.5 - Black OLF54115215

Description
LAPP SKINTOP® KR-M ATEX plus was developed for use in areas with risk of explosion and cables used with fail-safe circuits in housings and devices that require class "e" security. It is recommended for use in the chemical and petrochemical industry, mobile offshore, and marine applications. LAPP part number 54115215. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 54115215 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® KR-M ATEX plus THREAD TYPE : Metric THREAD SIZE : 16 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.157 - 0.236 CLAMPING RANGE (MM) : 4 - 6 OVERALL LENGTH (IN) : 1.339 BUSHING : Special Elastomer LOCKNUT : Included WRENCHING FLATS (IN) : 0.748 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS : ATEX
Description
LAPP SKINTOP® KR-M ATEX plus was developed for use in areas with risk of explosion and cables used with fail-safe circuits in housings and devices that require class "e" security. It is recommended for use in the chemical and petrochemical industry, mobile offshore, and marine applications. LAPP part number 54115215. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 54115215 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® KR-M ATEX plus THREAD TYPE : Metric THREAD SIZE : 16 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.157 - 0.236 CLAMPING RANGE (MM) : 4 - 6 OVERALL LENGTH (IN) : 1.339 BUSHING : Special Elastomer LOCKNUT : Included WRENCHING FLATS (IN) : 0.748 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS : ATEX

Suppliers

Company
Product
Description
Supplier Links
54115215 - LAPP SKINTOP® KR-M ATEX plus Strain Relief Cable Gland - M16 x 1.5 - Black - OLF54115215 - Lapp Tannehill
Savage, MN, United States
54115215 - LAPP SKINTOP® KR-M ATEX plus Strain Relief Cable Gland - M16 x 1.5 - Black
OLF54115215
54115215 - LAPP SKINTOP® KR-M ATEX plus Strain Relief Cable Gland - M16 x 1.5 - Black OLF54115215
LAPP SKINTOP® KR-M ATEX plus was developed for use in areas with risk of explosion and cables used with fail-safe circuits in housings and devices that require class "e" security. It is recommended for use in the chemical and petrochemical industry, mobile offshore, and marine applications. LAPP part number 54115215. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 54115215 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® KR-M ATEX plus THREAD TYPE : Metric THREAD SIZE : 16 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.157 - 0.236 CLAMPING RANGE (MM) : 4 - 6 OVERALL LENGTH (IN) : 1.339 BUSHING : Special Elastomer LOCKNUT : Included WRENCHING FLATS (IN) : 0.748 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS : ATEX

LAPP SKINTOP® KR-M ATEX plus was developed for use in areas with risk of explosion and cables used with fail-safe circuits in housings and devices that require class "e" security. It is recommended for use in the chemical and petrochemical industry, mobile offshore, and marine applications. LAPP part number 54115215.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 54115215 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® KR-M ATEX plus THREAD TYPE : Metric THREAD SIZE : 16 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.157 - 0.236 CLAMPING RANGE (MM) : 4 - 6 OVERALL LENGTH (IN) : 1.339 BUSHING : Special Elastomer LOCKNUT : Included WRENCHING FLATS (IN) : 0.748 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS : ATEX

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF54115215
Product Name 54115215 - LAPP SKINTOP® KR-M ATEX plus Strain Relief Cable Gland - M16 x 1.5 - Black
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Multi-hole Ceramic Compression Seal Fitting - MHC - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.1250 to 0.5900 inch (3.17 to 14.99 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm42) - PS4T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
M20x1.5 Metal Ventilation Cable Gland - MIV-M20C-12 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
Opening Diameter 1.5 inch (38.1 mm)
View Details
IP67 SPLIT INSERT CABLE GLAND - RSC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.9843 to 1.26 inch (25 to 32 mm)
View Details