Lapp Tannehill Datasheets for Power Tools
Power tools include a wide range of devices for fabrication, assembly, construction, and repair. They are usually motor-driven.
Power Tools: Learn more
| Product Name | Notes |
|---|---|
| Steinel Heat Gun HG 2520E (110025599) has a powerful and extremely durable brushless motor that produces hot air up to 3,000 Pa with absolute precision. HG 2520EE features a hanger,... | |
| Steinel HL 1820 S Heat Gun is a multi-purpose heat gun with an ergonomically shaped handle and soft inlay which ensures optimal handling for fatigue-free operation. The heat gun also... | |
| The Steinel HL 1920 E heat gun is an absolute "must" for anyone attaching importance to quality. The HL 1920 E has a high quality 600 hour brush motor that... | |
| The Steinel HL 2020 E Heat Gun is an electronically controlled heat tool delivering 1,600 watts of power is easily operated via toggle, regulates temperature between 120 to 1,150°F and... | |
| This Steinel HG 2320 E digital precision heat gun is the perfect tool for electrostatic-sensit ive environements, generating 1,600 watts of power and heat between 120 and 1,200°F. Temperature is... |