Lapp Tannehill 52105820 - LAPP SKINTOP® MSR Strain Relief Cable Gland - PG 21 OLF52105820

Description
LAPP SKINTOP® MSR is a superior quality, liquid-tight, metallic cable gland with reducer bushing intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control equipment, including automation and robotics. LAPP part number 52105820. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52105820 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MSR THREAD TYPE : PG THREAD SIZE : 21 THREAD LENGTH (IN) : 0.275 THREAD LENGTH (MM) : 6.985 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.315 - 0.63 CLAMPING RANGE (MM) : 8 - 16 OVERALL LENGTH (IN) : 1.576 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.182 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved
Description
LAPP SKINTOP® MSR is a superior quality, liquid-tight, metallic cable gland with reducer bushing intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control equipment, including automation and robotics. LAPP part number 52105820. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52105820 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MSR THREAD TYPE : PG THREAD SIZE : 21 THREAD LENGTH (IN) : 0.275 THREAD LENGTH (MM) : 6.985 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.315 - 0.63 CLAMPING RANGE (MM) : 8 - 16 OVERALL LENGTH (IN) : 1.576 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.182 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
52105820 - LAPP SKINTOP® MSR Strain Relief Cable Gland - PG 21 - OLF52105820 - Lapp Tannehill
Savage, MN, United States
52105820 - LAPP SKINTOP® MSR Strain Relief Cable Gland - PG 21
OLF52105820
52105820 - LAPP SKINTOP® MSR Strain Relief Cable Gland - PG 21 OLF52105820
LAPP SKINTOP® MSR is a superior quality, liquid-tight, metallic cable gland with reducer bushing intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control equipment, including automation and robotics. LAPP part number 52105820. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52105820 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MSR THREAD TYPE : PG THREAD SIZE : 21 THREAD LENGTH (IN) : 0.275 THREAD LENGTH (MM) : 6.985 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.315 - 0.63 CLAMPING RANGE (MM) : 8 - 16 OVERALL LENGTH (IN) : 1.576 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.182 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved

LAPP SKINTOP® MSR is a superior quality, liquid-tight, metallic cable gland with reducer bushing intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control equipment, including automation and robotics. LAPP part number 52105820.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52105820 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MSR THREAD TYPE : PG THREAD SIZE : 21 THREAD LENGTH (IN) : 0.275 THREAD LENGTH (MM) : 6.985 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.315 - 0.63 CLAMPING RANGE (MM) : 8 - 16 OVERALL LENGTH (IN) : 1.576 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.182 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF52105820
Product Name 52105820 - LAPP SKINTOP® MSR Strain Relief Cable Gland - PG 21
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Traction Relief Cable Gland - 5306033 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.7874 inch (20 mm)
View Details
Cable Glands - 6988717 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
View Details
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details