Lapp Tannehill 54115415 - LAPP SKINTOP® KR-M ATEX plus Strain Relief Cable Gland - M16 x 1.5 - Blue OLF54115415

Description
LAPP SKINTOP® KR-M ATEX plus was developed for use in areas with risk of explosion and cables used with fail-safe circuits in housings and devices that require class "e" security. It is recommended for use in the chemical and petrochemical industry, mobile offshore, and marine applications. LAPP part number 54115415. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 54115415 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® KR-M ATEX plus THREAD TYPE : Metric THREAD SIZE : 16 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Polyamide COLOR : Blue CLAMPING RANGE (IN) : 0.157 - 0.236 CLAMPING RANGE (MM) : 4 - 6 OVERALL LENGTH (IN) : 1.339 BUSHING : Special Elastomer LOCKNUT : Included WRENCHING FLATS (IN) : 0.748 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS : ATEX
Description
LAPP SKINTOP® KR-M ATEX plus was developed for use in areas with risk of explosion and cables used with fail-safe circuits in housings and devices that require class "e" security. It is recommended for use in the chemical and petrochemical industry, mobile offshore, and marine applications. LAPP part number 54115415. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 54115415 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® KR-M ATEX plus THREAD TYPE : Metric THREAD SIZE : 16 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Polyamide COLOR : Blue CLAMPING RANGE (IN) : 0.157 - 0.236 CLAMPING RANGE (MM) : 4 - 6 OVERALL LENGTH (IN) : 1.339 BUSHING : Special Elastomer LOCKNUT : Included WRENCHING FLATS (IN) : 0.748 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS : ATEX

Suppliers

Company
Product
Description
Supplier Links
54115415 - LAPP SKINTOP® KR-M ATEX plus Strain Relief Cable Gland - M16 x 1.5 - Blue - OLF54115415 - Lapp Tannehill
Savage, MN, United States
54115415 - LAPP SKINTOP® KR-M ATEX plus Strain Relief Cable Gland - M16 x 1.5 - Blue
OLF54115415
54115415 - LAPP SKINTOP® KR-M ATEX plus Strain Relief Cable Gland - M16 x 1.5 - Blue OLF54115415
LAPP SKINTOP® KR-M ATEX plus was developed for use in areas with risk of explosion and cables used with fail-safe circuits in housings and devices that require class "e" security. It is recommended for use in the chemical and petrochemical industry, mobile offshore, and marine applications. LAPP part number 54115415. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 54115415 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® KR-M ATEX plus THREAD TYPE : Metric THREAD SIZE : 16 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Polyamide COLOR : Blue CLAMPING RANGE (IN) : 0.157 - 0.236 CLAMPING RANGE (MM) : 4 - 6 OVERALL LENGTH (IN) : 1.339 BUSHING : Special Elastomer LOCKNUT : Included WRENCHING FLATS (IN) : 0.748 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS : ATEX

LAPP SKINTOP® KR-M ATEX plus was developed for use in areas with risk of explosion and cables used with fail-safe circuits in housings and devices that require class "e" security. It is recommended for use in the chemical and petrochemical industry, mobile offshore, and marine applications. LAPP part number 54115415.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 54115415 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® KR-M ATEX plus THREAD TYPE : Metric THREAD SIZE : 16 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Polyamide COLOR : Blue CLAMPING RANGE (IN) : 0.157 - 0.236 CLAMPING RANGE (MM) : 4 - 6 OVERALL LENGTH (IN) : 1.339 BUSHING : Special Elastomer LOCKNUT : Included WRENCHING FLATS (IN) : 0.748 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS : ATEX

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF54115415
Product Name 54115415 - LAPP SKINTOP® KR-M ATEX plus Strain Relief Cable Gland - M16 x 1.5 - Blue
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Strain Relief Cable Gland - RSP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4724 to 0.9843 inch (12 to 25 mm)
View Details
TNDLDF - line bushings 1 - BARTEC
Specs
Application Cable & Wire
View Details
Compression Seal Fitting - PG - Conax Technologies
Specs
Application Cable & Wire; Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.9800 to 2.38 inch (24.89 to 60.32 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm22) - PS2T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details