LAPP SKINTOP® MS-M is a superior quality, liquid-tight metallic cable gland intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control equipment, including automation and robotics.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112000 AVAILABILITY : In Stock SERIES : SKINTOP® MS-M THREAD TYPE : Metric THREAD SIZE : 12 THREAD LENGTH (IN) : 0.256 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.138 - .0.276 CLAMPING RANGE (MM) : 3.5 - 7 OVERALL LENGTH (IN) : 1.044 BUSHING : CR INSERT : Polyamide LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.63 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved
| Lapp Tannehill | |
|---|---|
| Product Category | Sealing Glands |
| Product Number | OLF53112000 |
| Product Name | 53112000 - LAPP SKINTOP® MS-M Strain Relief Cable Gland - 12 Metric - Metallic |
| Application | Cable & Wire |