Lapp Tannehill 53112320 - LAPP SKINTOP® MS-SC Strain Relief Cable Gland - 11 PG - Metallic - Long Thread OLF53112320

Description
The LAPP SKINTOP® MS-SC PG is uniquely designed to address EMI concerns with its simplified grounding feature. In a few easy steps the cable is grounded, strain relieved, and sealed from moisture and dust in accordance with IP68. The cable glands' contact springs establish a continuous electrical path from the shield of the cable to the equipment ground, creating a secure shield connection. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112320 AVAILABILITY : In Stock SERIES : SKINTOP® MS-SC THREAD TYPE : PG THREAD SIZE : 11 THREAD LENGTH (IN) : 0.472 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.157 - 0.394 CLAMPING RANGE (MM) : 4 - 10 OVERALL LENGTH (IN) : 1.496 BUSHING : CR INSERT : Polyamide LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.787 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C STANDARDS/APPROVALS : UL Approved
Description
The LAPP SKINTOP® MS-SC PG is uniquely designed to address EMI concerns with its simplified grounding feature. In a few easy steps the cable is grounded, strain relieved, and sealed from moisture and dust in accordance with IP68. The cable glands' contact springs establish a continuous electrical path from the shield of the cable to the equipment ground, creating a secure shield connection. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112320 AVAILABILITY : In Stock SERIES : SKINTOP® MS-SC THREAD TYPE : PG THREAD SIZE : 11 THREAD LENGTH (IN) : 0.472 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.157 - 0.394 CLAMPING RANGE (MM) : 4 - 10 OVERALL LENGTH (IN) : 1.496 BUSHING : CR INSERT : Polyamide LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.787 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C STANDARDS/APPROVALS : UL Approved

Suppliers

Company
Product
Description
Supplier Links
53112320 - LAPP SKINTOP® MS-SC Strain Relief Cable Gland - 11 PG - Metallic - Long Thread - OLF53112320 - Lapp Tannehill
Savage, MN, United States
53112320 - LAPP SKINTOP® MS-SC Strain Relief Cable Gland - 11 PG - Metallic - Long Thread
OLF53112320
53112320 - LAPP SKINTOP® MS-SC Strain Relief Cable Gland - 11 PG - Metallic - Long Thread OLF53112320
The LAPP SKINTOP® MS-SC PG is uniquely designed to address EMI concerns with its simplified grounding feature. In a few easy steps the cable is grounded, strain relieved, and sealed from moisture and dust in accordance with IP68. The cable glands' contact springs establish a continuous electrical path from the shield of the cable to the equipment ground, creating a secure shield connection. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112320 AVAILABILITY : In Stock SERIES : SKINTOP® MS-SC THREAD TYPE : PG THREAD SIZE : 11 THREAD LENGTH (IN) : 0.472 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.157 - 0.394 CLAMPING RANGE (MM) : 4 - 10 OVERALL LENGTH (IN) : 1.496 BUSHING : CR INSERT : Polyamide LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.787 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C STANDARDS/APPROVALS : UL Approved

The LAPP SKINTOP® MS-SC PG is uniquely designed to address EMI concerns with its simplified grounding feature. In a few easy steps the cable is grounded, strain relieved, and sealed from moisture and dust in accordance with IP68. The cable glands' contact springs establish a continuous electrical path from the shield of the cable to the equipment ground, creating a secure shield connection.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112320 AVAILABILITY : In Stock SERIES : SKINTOP® MS-SC THREAD TYPE : PG THREAD SIZE : 11 THREAD LENGTH (IN) : 0.472 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.157 - 0.394 CLAMPING RANGE (MM) : 4 - 10 OVERALL LENGTH (IN) : 1.496 BUSHING : CR INSERT : Polyamide LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.787 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C STANDARDS/APPROVALS : UL Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53112320
Product Name 53112320 - LAPP SKINTOP® MS-SC Strain Relief Cable Gland - 11 PG - Metallic - Long Thread
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG605016R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
Cable Glands - 2705213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.4724 to 0.7087 inch (12 to 18 mm)
View Details
ALTH Cable Glands - 4220862 - Galco Industrial Electronics
Specs
Application Cable & Wire
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PS03) - PS1T24-11X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details