Lapp Tannehill 53112070 - LAPP SKINTOP® MS-M Strain Relief Cable Gland - 63 Metric - Metallic OLF53112070

Description
LAPP SKINTOP® MS-M is a superior quality, liquid-tight metallic cable gland intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control equipment, including automation and robotics. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112070 AVAILABILITY : In Stock SERIES : SKINTOP® MS-M THREAD TYPE : Metric THREAD SIZE : 63 THREAD LENGTH (IN) : 0.591 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 1.339 - 1.773 CLAMPING RANGE (MM) : 34 - 45 OVERALL LENGTH (IN) : 2.415 BUSHING : CR INSERT : Polyamide LOCKNUT : Not Included WRENCHING FLATS (IN) : 2.639 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved
Description
LAPP SKINTOP® MS-M is a superior quality, liquid-tight metallic cable gland intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control equipment, including automation and robotics. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112070 AVAILABILITY : In Stock SERIES : SKINTOP® MS-M THREAD TYPE : Metric THREAD SIZE : 63 THREAD LENGTH (IN) : 0.591 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 1.339 - 1.773 CLAMPING RANGE (MM) : 34 - 45 OVERALL LENGTH (IN) : 2.415 BUSHING : CR INSERT : Polyamide LOCKNUT : Not Included WRENCHING FLATS (IN) : 2.639 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved

Suppliers

Company
Product
Description
Supplier Links
53112070 - LAPP SKINTOP® MS-M Strain Relief Cable Gland - 63 Metric - Metallic - OLF53112070 - Lapp Tannehill
Savage, MN, United States
53112070 - LAPP SKINTOP® MS-M Strain Relief Cable Gland - 63 Metric - Metallic
OLF53112070
53112070 - LAPP SKINTOP® MS-M Strain Relief Cable Gland - 63 Metric - Metallic OLF53112070
LAPP SKINTOP® MS-M is a superior quality, liquid-tight metallic cable gland intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control equipment, including automation and robotics. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112070 AVAILABILITY : In Stock SERIES : SKINTOP® MS-M THREAD TYPE : Metric THREAD SIZE : 63 THREAD LENGTH (IN) : 0.591 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 1.339 - 1.773 CLAMPING RANGE (MM) : 34 - 45 OVERALL LENGTH (IN) : 2.415 BUSHING : CR INSERT : Polyamide LOCKNUT : Not Included WRENCHING FLATS (IN) : 2.639 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved

LAPP SKINTOP® MS-M is a superior quality, liquid-tight metallic cable gland intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control equipment, including automation and robotics.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112070 AVAILABILITY : In Stock SERIES : SKINTOP® MS-M THREAD TYPE : Metric THREAD SIZE : 63 THREAD LENGTH (IN) : 0.591 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 1.339 - 1.773 CLAMPING RANGE (MM) : 34 - 45 OVERALL LENGTH (IN) : 2.415 BUSHING : CR INSERT : Polyamide LOCKNUT : Not Included WRENCHING FLATS (IN) : 2.639 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53112070
Product Name 53112070 - LAPP SKINTOP® MS-M Strain Relief Cable Gland - 63 Metric - Metallic
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1-2490541-5 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Traction Relief Cable Gland - 5306113 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.4528 to 0.7087 inch (11.5 to 18 mm)
View Details
M12x1.5 Black Ventilation Cable Gland - MIV-CA12B - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details
Cable gland - M20 - ACC-BPL-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details