Lapp Tannehill 52015810 - LAPP SKINTOP® MSR Strain Relief Cable Gland - PG 16 OLF52015810

Description
LAPP SKINTOP® MSR is a superior quality, liquid-tight, metallic cable gland with reducer bushing intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control equipment, including automation and robotics. LAPP part number 52015810. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52015810 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MSR THREAD TYPE : PG THREAD SIZE : 16 THREAD LENGTH (IN) : 0.256 THREAD LENGTH (MM) : 6.5024 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.236 - 0.512 CLAMPING RANGE (MM) : 6 - 13 OVERALL LENGTH (IN) : 1.379 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.945 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved
Description
LAPP SKINTOP® MSR is a superior quality, liquid-tight, metallic cable gland with reducer bushing intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control equipment, including automation and robotics. LAPP part number 52015810. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52015810 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MSR THREAD TYPE : PG THREAD SIZE : 16 THREAD LENGTH (IN) : 0.256 THREAD LENGTH (MM) : 6.5024 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.236 - 0.512 CLAMPING RANGE (MM) : 6 - 13 OVERALL LENGTH (IN) : 1.379 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.945 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
52015810 - LAPP SKINTOP® MSR Strain Relief Cable Gland - PG 16 - OLF52015810 - Lapp Tannehill
Savage, MN, United States
52015810 - LAPP SKINTOP® MSR Strain Relief Cable Gland - PG 16
OLF52015810
52015810 - LAPP SKINTOP® MSR Strain Relief Cable Gland - PG 16 OLF52015810
LAPP SKINTOP® MSR is a superior quality, liquid-tight, metallic cable gland with reducer bushing intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control equipment, including automation and robotics. LAPP part number 52015810. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52015810 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MSR THREAD TYPE : PG THREAD SIZE : 16 THREAD LENGTH (IN) : 0.256 THREAD LENGTH (MM) : 6.5024 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.236 - 0.512 CLAMPING RANGE (MM) : 6 - 13 OVERALL LENGTH (IN) : 1.379 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.945 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved

LAPP SKINTOP® MSR is a superior quality, liquid-tight, metallic cable gland with reducer bushing intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control equipment, including automation and robotics. LAPP part number 52015810.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52015810 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MSR THREAD TYPE : PG THREAD SIZE : 16 THREAD LENGTH (IN) : 0.256 THREAD LENGTH (MM) : 6.5024 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.236 - 0.512 CLAMPING RANGE (MM) : 6 - 13 OVERALL LENGTH (IN) : 1.379 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.945 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF52015810
Product Name 52015810 - LAPP SKINTOP® MSR Strain Relief Cable Gland - PG 16
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland/clamp, Nylon, M16, 4-8Mm Diameter; Thread Size Imperial Hts Te Connectivity - 50M5808 - Newark, An Avnet Company
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.1575 to 0.3150 inch (4 to 8 mm)
View Details
Cable Glands - 2101339 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide 66
Opening Diameter 0.1181 to 0.2559 inch (3 to 6.5 mm)
View Details
Standard Straight-Through Cable Gland - 4220720 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Polyamide 6
Mounting Size 0.7874 inch (20 mm)
View Details
3 suppliers
Mid Power SPEC Pak ® Cable Gland (Pm22) - PS2T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details