Lapp Tannehill 53112921 - LAPP SKINTOP® CLICK Strain Relief Cable Gland - M12 - Gray OLF53112921

Description
LAPP SKINTOP® CLICK is an innovative cable insertion system that provides fast, highly flexible assembly. Easy snap-in-place installation results in fixed, centered, strain relief with maximum protection in seconds. Mounting hole is based on metric thread. LAPP part number 53112921. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112921 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® CLICK THREAD TYPE : Metric THREAD SIZE : 12 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (IN) : 0.138 - 0.276 CLAMPING RANGE (MM) : 3.5 - 7 OVERALL LENGTH (IN) : 1.576 BUSHING : Special Elastomer LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.591 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved
Description
LAPP SKINTOP® CLICK is an innovative cable insertion system that provides fast, highly flexible assembly. Easy snap-in-place installation results in fixed, centered, strain relief with maximum protection in seconds. Mounting hole is based on metric thread. LAPP part number 53112921. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112921 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® CLICK THREAD TYPE : Metric THREAD SIZE : 12 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (IN) : 0.138 - 0.276 CLAMPING RANGE (MM) : 3.5 - 7 OVERALL LENGTH (IN) : 1.576 BUSHING : Special Elastomer LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.591 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
53112921 - LAPP SKINTOP® CLICK Strain Relief Cable Gland - M12 - Gray - OLF53112921 - Lapp Tannehill
Savage, MN, United States
53112921 - LAPP SKINTOP® CLICK Strain Relief Cable Gland - M12 - Gray
OLF53112921
53112921 - LAPP SKINTOP® CLICK Strain Relief Cable Gland - M12 - Gray OLF53112921
LAPP SKINTOP® CLICK is an innovative cable insertion system that provides fast, highly flexible assembly. Easy snap-in-place installation results in fixed, centered, strain relief with maximum protection in seconds. Mounting hole is based on metric thread. LAPP part number 53112921. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112921 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® CLICK THREAD TYPE : Metric THREAD SIZE : 12 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (IN) : 0.138 - 0.276 CLAMPING RANGE (MM) : 3.5 - 7 OVERALL LENGTH (IN) : 1.576 BUSHING : Special Elastomer LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.591 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

LAPP SKINTOP® CLICK is an innovative cable insertion system that provides fast, highly flexible assembly. Easy snap-in-place installation results in fixed, centered, strain relief with maximum protection in seconds. Mounting hole is based on metric thread. LAPP part number 53112921.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112921 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® CLICK THREAD TYPE : Metric THREAD SIZE : 12 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (IN) : 0.138 - 0.276 CLAMPING RANGE (MM) : 3.5 - 7 OVERALL LENGTH (IN) : 1.576 BUSHING : Special Elastomer LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.591 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53112921
Product Name 53112921 - LAPP SKINTOP® CLICK Strain Relief Cable Gland - M12 - Gray
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

5 Position Mini PL SPEC Pak ® Gland (PM51) - PS5T24-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details
Cable Glands - 1SNG601200R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Metal Ferrule Compression Seal Fitting - MK - Conax Technologies
Specs
Application Pipe / Tube; Probes
Material Stainless Steel
Mounting Size 0.1250 to 0.5000 inch (3.17 to 12.7 mm)
View Details
Standard Straight-Through Cable Gland - 4221427 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 1.02 to 1.38 inch (26 to 35 mm)
View Details