Lapp Tannehill 53629675 - LAPP SKINTOP® SKINDICHT® DIX Multi Cable Sealing Bushing - 6 Holes - 0.295 inch - Fits SKINTOP® PG 29 and NPT 1" OLF53629675

Description
LAPP's SKINTOP® SKINDICHT® DIX is a 6 cable sealing bushing for PG 29 and NPT 1" polyamide strain relief cable glands. LAPP part number 53629675. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53629675 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Bushings SERIES : SKINTOP® DIX COLOR : Natural BODY MATERIAL : Silicone NUMBER OF CABLE HOLES : 6 HOLE (IN) : 0.295 IP RATING : IP54
Description
LAPP's SKINTOP® SKINDICHT® DIX is a 6 cable sealing bushing for PG 29 and NPT 1" polyamide strain relief cable glands. LAPP part number 53629675. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53629675 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Bushings SERIES : SKINTOP® DIX COLOR : Natural BODY MATERIAL : Silicone NUMBER OF CABLE HOLES : 6 HOLE (IN) : 0.295 IP RATING : IP54

Suppliers

Company
Product
Description
Supplier Links
53629675 - LAPP SKINTOP® SKINDICHT® DIX Multi Cable Sealing Bushing - 6 Holes - 0.295 inch - Fits SKINTOP® PG 29 and NPT 1
Savage, MN, United States
53629675 - LAPP SKINTOP® SKINDICHT® DIX Multi Cable Sealing Bushing - 6 Holes - 0.295 inch - Fits SKINTOP® PG 29 and NPT 1"
OLF53629675
53629675 - LAPP SKINTOP® SKINDICHT® DIX Multi Cable Sealing Bushing - 6 Holes - 0.295 inch - Fits SKINTOP® PG 29 and NPT 1" OLF53629675
LAPP's SKINTOP® SKINDICHT® DIX is a 6 cable sealing bushing for PG 29 and NPT 1" polyamide strain relief cable glands. LAPP part number 53629675. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53629675 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Bushings SERIES : SKINTOP® DIX COLOR : Natural BODY MATERIAL : Silicone NUMBER OF CABLE HOLES : 6 HOLE (IN) : 0.295 IP RATING : IP54

LAPP's SKINTOP® SKINDICHT® DIX is a 6 cable sealing bushing for PG 29 and NPT 1" polyamide strain relief cable glands.

LAPP part number 53629675.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53629675 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Bushings SERIES : SKINTOP® DIX COLOR : Natural BODY MATERIAL : Silicone NUMBER OF CABLE HOLES : 6 HOLE (IN) : 0.295 IP RATING : IP54

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53629675
Product Name 53629675 - LAPP SKINTOP® SKINDICHT® DIX Multi Cable Sealing Bushing - 6 Holes - 0.295 inch - Fits SKINTOP® PG 29 and NPT 1"
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Gland SEM-FAST Straight - 3805223 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide 66
Mounting Size 1.26 inch (32 mm)
View Details
Cable gland - M20 - ACC-CGLD-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Multi-hole Split Compression Seal Fitting - SPGA - Conax Technologies
Specs
Application Probes
View Details