Lapp Tannehill 53112100 - LAPP SKINTOP® MSR-M Strain Relief Cable Gland - 12 Metric - Metallic OLF53112100

Description
LAPP SKINTOP® MS-M is a superior quality, liquid-tight metallic cable gland intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control equipment, including automation and robotics. LAPP SKINTOP® MSR-M includes reducer bushing. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112100 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MSR-M THREAD TYPE : Metric THREAD SIZE : 12 THREAD LENGTH (IN) : 0.256 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.078 - 0.197 CLAMPING RANGE (MM) : 2 - 5 OVERALL LENGTH (IN) : 1.044 BUSHING : CR INSERT : Polyamide LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.63 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved
Description
LAPP SKINTOP® MS-M is a superior quality, liquid-tight metallic cable gland intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control equipment, including automation and robotics. LAPP SKINTOP® MSR-M includes reducer bushing. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112100 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MSR-M THREAD TYPE : Metric THREAD SIZE : 12 THREAD LENGTH (IN) : 0.256 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.078 - 0.197 CLAMPING RANGE (MM) : 2 - 5 OVERALL LENGTH (IN) : 1.044 BUSHING : CR INSERT : Polyamide LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.63 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved

Suppliers

Company
Product
Description
Supplier Links
53112100 - LAPP SKINTOP® MSR-M Strain Relief Cable Gland - 12 Metric - Metallic - OLF53112100 - Lapp Tannehill
Savage, MN, United States
53112100 - LAPP SKINTOP® MSR-M Strain Relief Cable Gland - 12 Metric - Metallic
OLF53112100
53112100 - LAPP SKINTOP® MSR-M Strain Relief Cable Gland - 12 Metric - Metallic OLF53112100
LAPP SKINTOP® MS-M is a superior quality, liquid-tight metallic cable gland intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control equipment, including automation and robotics. LAPP SKINTOP® MSR-M includes reducer bushing. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112100 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MSR-M THREAD TYPE : Metric THREAD SIZE : 12 THREAD LENGTH (IN) : 0.256 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.078 - 0.197 CLAMPING RANGE (MM) : 2 - 5 OVERALL LENGTH (IN) : 1.044 BUSHING : CR INSERT : Polyamide LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.63 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved

LAPP SKINTOP® MS-M is a superior quality, liquid-tight metallic cable gland intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control equipment, including automation and robotics. LAPP SKINTOP® MSR-M includes reducer bushing.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112100 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MSR-M THREAD TYPE : Metric THREAD SIZE : 12 THREAD LENGTH (IN) : 0.256 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.078 - 0.197 CLAMPING RANGE (MM) : 2 - 5 OVERALL LENGTH (IN) : 1.044 BUSHING : CR INSERT : Polyamide LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.63 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53112100
Product Name 53112100 - LAPP SKINTOP® MSR-M Strain Relief Cable Gland - 12 Metric - Metallic
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG605024R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
Cable Glands - 1856100 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 1.3 inch (33 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248707 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.4528 to 0.7087 inch (11.5 to 18 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Ps01) - PS1T40-24X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
View Details