Lapp Tannehill 52220065 - LAPP SKINTOP® MULTI Multi-Cable Bushing System - Version 1 - 22 Bushings - Black OLF52220065

Description
LAPP's SKINTOP® MULTI provides IP68 protection and a frameless, low-profile design. The adhesive effect of the gel on the back side of the bushing system allows for quick positioning during assembly. Easy assembly with high packing density Optimum strain relief of the entire cable bundle Large,variable clamping range: 4 mm and AS-i bus entry system due to gel technology with innovative membrane technology UV, ozone, and oil resistant Fits 24-pole connector mounting cutouts (36 x 112mm) LAPP part number 52220065 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52220065 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MULTI BODY MATERIAL : Polycarbonate COLOR : Black LOCKNUT : Not Included SEALING MATERIAL : Gel NUMBER OF CABLE HOLES : 22 IP RATING : IP68 ENVIRONMENTAL : UV Resistant|Ozone Resistant|Oil Resistant
Description
LAPP's SKINTOP® MULTI provides IP68 protection and a frameless, low-profile design. The adhesive effect of the gel on the back side of the bushing system allows for quick positioning during assembly. Easy assembly with high packing density Optimum strain relief of the entire cable bundle Large,variable clamping range: 4 mm and AS-i bus entry system due to gel technology with innovative membrane technology UV, ozone, and oil resistant Fits 24-pole connector mounting cutouts (36 x 112mm) LAPP part number 52220065 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52220065 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MULTI BODY MATERIAL : Polycarbonate COLOR : Black LOCKNUT : Not Included SEALING MATERIAL : Gel NUMBER OF CABLE HOLES : 22 IP RATING : IP68 ENVIRONMENTAL : UV Resistant|Ozone Resistant|Oil Resistant

Suppliers

Company
Product
Description
Supplier Links
52220065 - LAPP SKINTOP® MULTI Multi-Cable Bushing System - Version 1 - 22 Bushings - Black - OLF52220065 - Lapp Tannehill
Savage, MN, United States
52220065 - LAPP SKINTOP® MULTI Multi-Cable Bushing System - Version 1 - 22 Bushings - Black
OLF52220065
52220065 - LAPP SKINTOP® MULTI Multi-Cable Bushing System - Version 1 - 22 Bushings - Black OLF52220065
LAPP's SKINTOP® MULTI provides IP68 protection and a frameless, low-profile design. The adhesive effect of the gel on the back side of the bushing system allows for quick positioning during assembly. Easy assembly with high packing density Optimum strain relief of the entire cable bundle Large,variable clamping range: 4 mm and AS-i bus entry system due to gel technology with innovative membrane technology UV, ozone, and oil resistant Fits 24-pole connector mounting cutouts (36 x 112mm) LAPP part number 52220065 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52220065 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MULTI BODY MATERIAL : Polycarbonate COLOR : Black LOCKNUT : Not Included SEALING MATERIAL : Gel NUMBER OF CABLE HOLES : 22 IP RATING : IP68 ENVIRONMENTAL : UV Resistant|Ozone Resistant|Oil Resistant

LAPP's SKINTOP® MULTI provides IP68 protection and a frameless, low-profile design. The adhesive effect of the gel on the back side of the bushing system allows for quick positioning during assembly.

  • Easy assembly with high packing density
  • Optimum strain relief of the entire cable bundle
  • Large,variable clamping range: 4 mm and AS-i bus entry system due to gel technology with innovative membrane technology
  • UV, ozone, and oil resistant
  • Fits 24-pole connector mounting cutouts (36 x 112mm)
  • LAPP part number 52220065

MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52220065 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MULTI BODY MATERIAL : Polycarbonate COLOR : Black LOCKNUT : Not Included SEALING MATERIAL : Gel NUMBER OF CABLE HOLES : 22 IP RATING : IP68 ENVIRONMENTAL : UV Resistant|Ozone Resistant|Oil Resistant

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF52220065
Product Name 52220065 - LAPP SKINTOP® MULTI Multi-Cable Bushing System - Version 1 - 22 Bushings - Black
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601010R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 2705219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.2756 to 0.4724 inch (7 to 12 mm)
View Details
Cable gland - M20 - ACC-BPL-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
PG Cable Gland - RPG Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Number of Elements 1 #
View Details