Lapp Tannehill 53105120 - LAPP SKINTOP® HYGIENIC Strain Relief Cable Gland - M20 x 1.5 OLF53105120

Description
LAPP SKINTOP® HYGIENIC is a stainless steel cable gland that uses FDA-approved material and is designed with special features which prevent micro-organisms and bacteria from sticking to the surface. It has an IP68/69 rating and withstands high pressure and high temperature washdowns. LAPP part number 53105120. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53105120 AVAILABILITY : In Stock SERIES : SKINTOP® HYGIENIC THREAD TYPE : Metric THREAD SIZE : 20 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Stainless steel COLOR : Metallic CLAMPING RANGE (IN) : 0.355 - 0.473 CLAMPING RANGE (MM) : 9 - 12 OVERALL LENGTH (IN) : 1.828 BUSHING : Special Elastomer WRENCHING FLATS (IN) : 0.946 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : ATEX
Description
LAPP SKINTOP® HYGIENIC is a stainless steel cable gland that uses FDA-approved material and is designed with special features which prevent micro-organisms and bacteria from sticking to the surface. It has an IP68/69 rating and withstands high pressure and high temperature washdowns. LAPP part number 53105120. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53105120 AVAILABILITY : In Stock SERIES : SKINTOP® HYGIENIC THREAD TYPE : Metric THREAD SIZE : 20 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Stainless steel COLOR : Metallic CLAMPING RANGE (IN) : 0.355 - 0.473 CLAMPING RANGE (MM) : 9 - 12 OVERALL LENGTH (IN) : 1.828 BUSHING : Special Elastomer WRENCHING FLATS (IN) : 0.946 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : ATEX

Suppliers

Company
Product
Description
Supplier Links
53105120 - LAPP SKINTOP® HYGIENIC Strain Relief Cable Gland - M20 x 1.5 - OLF53105120 - Lapp Tannehill
Savage, MN, United States
53105120 - LAPP SKINTOP® HYGIENIC Strain Relief Cable Gland - M20 x 1.5
OLF53105120
53105120 - LAPP SKINTOP® HYGIENIC Strain Relief Cable Gland - M20 x 1.5 OLF53105120
LAPP SKINTOP® HYGIENIC is a stainless steel cable gland that uses FDA-approved material and is designed with special features which prevent micro-organisms and bacteria from sticking to the surface. It has an IP68/69 rating and withstands high pressure and high temperature washdowns. LAPP part number 53105120. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53105120 AVAILABILITY : In Stock SERIES : SKINTOP® HYGIENIC THREAD TYPE : Metric THREAD SIZE : 20 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Stainless steel COLOR : Metallic CLAMPING RANGE (IN) : 0.355 - 0.473 CLAMPING RANGE (MM) : 9 - 12 OVERALL LENGTH (IN) : 1.828 BUSHING : Special Elastomer WRENCHING FLATS (IN) : 0.946 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : ATEX

LAPP SKINTOP® HYGIENIC is a stainless steel cable gland that uses FDA-approved material and is designed with special features which prevent micro-organisms and bacteria from sticking to the surface. It has an IP68/69 rating and withstands high pressure and high temperature washdowns. LAPP part number 53105120.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53105120 AVAILABILITY : In Stock SERIES : SKINTOP® HYGIENIC THREAD TYPE : Metric THREAD SIZE : 20 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Stainless steel COLOR : Metallic CLAMPING RANGE (IN) : 0.355 - 0.473 CLAMPING RANGE (MM) : 9 - 12 OVERALL LENGTH (IN) : 1.828 BUSHING : Special Elastomer WRENCHING FLATS (IN) : 0.946 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : ATEX

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53105120
Product Name 53105120 - LAPP SKINTOP® HYGIENIC Strain Relief Cable Gland - M20 x 1.5
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

TNDLDE - line bushing 1 - BARTEC
Specs
Application Cable & Wire
View Details
Multi-hole Split Compression Seal Fitting - SPG/DSPG - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details
Cable Glands - 1SNG605047R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248652 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.2362 to 0.3937 inch (6 to 10 mm)
View Details