Lapp Tannehill 53015303 - LAPP SKINTOP® HYGIENIC SC Strain Relief Cable Gland - M25 x 1.5 OLF53015303

Description
LAPP SKINTOP® HYGIENIC SC is a stainless steel cable gland for EMC applications that uses FDA-approved material and is designed with special design features which prevent micro-organisms and bacteria from sticking to the surface. It has an IP68/69 rating and withstands high pressure and high temperature washdowns. LAPP part number 53015303. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53015303 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® HYGIENIC SC THREAD TYPE : Metric THREAD SIZE : 25 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Stainless steel COLOR : Metallic CLAMPING RANGE (IN) : 0.453 - 0.61 CLAMPING RANGE (MM) : 11.5 - 15.5 BUSHING : Special Elastomer WRENCHING FLATS (IN) : 1.142 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : NSP 169 (food zone)
Description
LAPP SKINTOP® HYGIENIC SC is a stainless steel cable gland for EMC applications that uses FDA-approved material and is designed with special design features which prevent micro-organisms and bacteria from sticking to the surface. It has an IP68/69 rating and withstands high pressure and high temperature washdowns. LAPP part number 53015303. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53015303 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® HYGIENIC SC THREAD TYPE : Metric THREAD SIZE : 25 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Stainless steel COLOR : Metallic CLAMPING RANGE (IN) : 0.453 - 0.61 CLAMPING RANGE (MM) : 11.5 - 15.5 BUSHING : Special Elastomer WRENCHING FLATS (IN) : 1.142 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : NSP 169 (food zone)

Suppliers

Company
Product
Description
Supplier Links
53015303 - LAPP SKINTOP® HYGIENIC SC Strain Relief Cable Gland - M25 x 1.5 - OLF53015303 - Lapp Tannehill
Savage, MN, United States
53015303 - LAPP SKINTOP® HYGIENIC SC Strain Relief Cable Gland - M25 x 1.5
OLF53015303
53015303 - LAPP SKINTOP® HYGIENIC SC Strain Relief Cable Gland - M25 x 1.5 OLF53015303
LAPP SKINTOP® HYGIENIC SC is a stainless steel cable gland for EMC applications that uses FDA-approved material and is designed with special design features which prevent micro-organisms and bacteria from sticking to the surface. It has an IP68/69 rating and withstands high pressure and high temperature washdowns. LAPP part number 53015303. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53015303 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® HYGIENIC SC THREAD TYPE : Metric THREAD SIZE : 25 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Stainless steel COLOR : Metallic CLAMPING RANGE (IN) : 0.453 - 0.61 CLAMPING RANGE (MM) : 11.5 - 15.5 BUSHING : Special Elastomer WRENCHING FLATS (IN) : 1.142 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : NSP 169 (food zone)

LAPP SKINTOP® HYGIENIC SC is a stainless steel cable gland for EMC applications that uses FDA-approved material and is designed with special design features which prevent micro-organisms and bacteria from sticking to the surface. It has an IP68/69 rating and withstands high pressure and high temperature washdowns. LAPP part number 53015303.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53015303 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® HYGIENIC SC THREAD TYPE : Metric THREAD SIZE : 25 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Stainless steel COLOR : Metallic CLAMPING RANGE (IN) : 0.453 - 0.61 CLAMPING RANGE (MM) : 11.5 - 15.5 BUSHING : Special Elastomer WRENCHING FLATS (IN) : 1.142 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : NSP 169 (food zone)

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53015303
Product Name 53015303 - LAPP SKINTOP® HYGIENIC SC Strain Relief Cable Gland - M25 x 1.5
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

TNDLD - line bushing - BARTEC
Specs
Application Cable & Wire
View Details
Right Angled Cable Gland - REL Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.6339 to 1.26 inch (16.1 to 32.1 mm)
View Details
Cable Glands - 116979 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.1969 to 0.3937 inch (5 to 10 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PM52) - PS5T24-4X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details