LAPP SKINTOP® K-M ATEX plus was developed for use in areas with risk of explosion and cables used with fail-safe circuits in housings and devices that require class "e" security. It is recommended for use in the chemical and petrochemical industry, mobile offshore, and marine applications. LAPP part number 54115440.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 54115440 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® K-M ATEX plus THREAD TYPE : Metric THREAD SIZE : 32 THREAD LENGTH (IN) : 0.394 THREAD LENGTH (MM) : 10.0076 BODY MATERIAL : Polyamide COLOR : Blue CLAMPING RANGE (IN) : 0.472 - 0.827 CLAMPING RANGE (MM) : 12 - 21 OVERALL LENGTH (IN) : 1.851 BUSHING : Special Elastomer LOCKNUT : Included WRENCHING FLATS (IN) : 1.418 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS : ATEX
| Lapp Tannehill | |
|---|---|
| Product Category | Sealing Glands |
| Product Number | OLF54115440 |
| Product Name | 54115440 - LAPP SKINTOP® K-M ATEX plus Strain Relief Cable Gland - M32 x 1.5 - Blue |
| Application | Cable & Wire |